HP logo

HP OfficeJet 5110 Thermal inkjet A4 600 x 600 DPI 6 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41233
Info modified on:
07 Jul 2021, 14:49:46
End of life date:
01 Aug 2004
Warranty:
1 year
Long product name HP OfficeJet 5110 Thermal inkjet A4 600 x 600 DPI 6 ppm:

A4, 6/5ppm, 600x600 dpi print, 1200 x 1200 dpi scan, 25-200%, 50W

HP OfficeJet 5110 Thermal inkjet A4 600 x 600 DPI 6 ppm:

The HP Officejet 5110 is an economical all-in-one offering an impressive range of features for the home and home office user. With up to 4800-optimised dpi* printing and HP Photoret III precision technology, you get brilliant photo-quality printing with smooth colour transitions. Print speeds of up to 12 ppm in black and 10 ppm in colour mean no waiting around for results, while sheetfed copying delivers crisp digital copies at up to 12 copies a minute in black or 8 in colour. Faxing is fast and convenient too, with a 33.6 Kbps modem, 5 one-touch keys and 70 speed dials – and, like copying, documents can be faxed without having to switch on the PC. A 20 page automatic document feeder allows scanning of multi-page documents with the minimum of fuss, and 600 x 1200 dpi scanning in 36-bit colour ensures crisp, sharp results and bright, vivid colour. Add a CD full of creative software and the result is a practical and impressive solution for personal and professional work.

- Compact and easy to use all-in-one providing high quality printing, faxing, scanning and copying.
- Photo quality printing at up to 4800-optimised dpi* with HP Photoret III precision technology.
- Print up to 12 pages per minute in black and up to 10 in colour.
- Fast faxing with 33.6 Kbps modem, five one-touch keys, 70 speed dials and 70 page memory.
- Scanning in 36-bit colour at up to 600 x 1200 optical dpi.
- Photo quality digital copying at up to 12 copies per minute in black or 8 in colour.
- Copysmart copy features including "photo fit to page", paper size and reduce/enlarge.
- Unattended faxing, scanning and copying with 20 page automatic document feeder (ADF).
- Walk-up scanning and faxing without having to turn on the PC.
- Additional fax features include automatic reports, fax broadcasting and delayed fax sending.
- Compact and easy to use all-in-one providing high quality printing, faxing, sheetfed scanning and copying – and outstanding value for money. A great combination of economy and practical performance.
- Photo quality printing at up to 4800-optimised dpi* with HP Photoret III precision technology for totally smooth colour transitions and realistic flesh tones. High density HP pigmented black ink for sharp black text and graphics every time.
- Printing at up to 12 pages per minute in black and up to 10 in colour means no waiting around for professional looking documents – they’re there when you need them.

Short summary description HP OfficeJet 5110 Thermal inkjet A4 600 x 600 DPI 6 ppm:

HP OfficeJet 5110, Thermal inkjet, Color printing, 600 x 600 DPI, Color copying, A4, Black, White

Long summary description HP OfficeJet 5110 Thermal inkjet A4 600 x 600 DPI 6 ppm:

HP OfficeJet 5110. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.