location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 1110 Inkjet A4 2400 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PSC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1652A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2022 17:40:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2004
Product end of life date
Bullet Points HP PSC 1110 Inkjet A4 2400 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Color printing
  • - 2400 x 1200 DPI
  • - A4
  • - Mono copying Mono scanning
  • - 4.2 kg
Warranty: 1-year limitedbacked by HP customer care service and support

1-year hp express exchange h3658e, 2-year hp express exchange h3657e, 3-year hp express exchange h5467a/e
Long product name HP PSC 1110 Inkjet A4 2400 x 1200 DPI :
The long product name of HP PSC 1110 Inkjet A4 2400 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Simplest, smallest and easiest all-in-one.
More>>>
HP PSC 1110 Inkjet A4 2400 x 1200 DPI:
The official description of HP PSC 1110 Inkjet A4 2400 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP PSC 1110 is an easy-to-use, ultra compact and exceptionally good value all-in-one device offering superb quality colour printing, flatbed scanning and standalone copying.

Short summary description HP PSC 1110 Inkjet A4 2400 x 1200 DPI:
This short summary of the HP PSC 1110 Inkjet A4 2400 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 1110, Inkjet, Color printing, 2400 x 1200 DPI, Mono copying, A4, Silver, White

Long summary description HP PSC 1110 Inkjet A4 2400 x 1200 DPI:
This is an auto-generated long summary of HP PSC 1110 Inkjet A4 2400 x 1200 DPI based on the first three specs of the first five spec groups.

HP PSC 1110. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product color: Silver, White

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
2400 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
10 ppm
Print speed (color, draft quality, A4/US Letter)
8 ppm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, draft, A4)
8 cpm
Copy speed (color, draft, A4)
6 cpm
Maximum number of copies
50 copies
Copier resize
50 - 400%
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Grayscale levels
256
TWAIN version
1.7
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Page description languages
LIDIL
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
20
Maximum input capacity for transparencies
30 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
30
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Custom media width
77 - 216 mm
Paper handling
Custom media length
127 - 356 mm
Paper tray media weight
70 - 90 g/m²
Maximum input capacity for cards
30
Ports & interfaces
Direct printing *
No
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Mac compatibility
Yes
Minimum system requirements
CD-ROM SVGA 800x600 USB Adobe Acrobat 4.0+ IE 5.0+
Design
Product color *
Silver, White
Market positioning *
Home & office
Power
Power consumption (average operating)
5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 98, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.0
Minimum RAM
64 MB
Minimum storage drive space
600 MB
Minimum processor
Intel Pentium II/Celeron
Operational conditions
Recommended humidity operating range
15 - 85%
Operating temperature (T-T)
15 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4.2 kg
Other features
Dimensions (WxDxH)
426 x 259 x 170 mm
Acoustic power emissions
6.1B(A)
Acoustic pressure emissions
50 dB
Network ready
No
Typefaces
8 TrueType
Minimum system requirements for Macintosh
Power PC G3/G4 128MB RAM 250MB HDD CD-ROM SVGA 800x600 USB
Standard output capacity for transparencies
30 sheets
Compatible operating systems
Windows 98 Windows 98 SE Windows 2000 Windows Me Windows XP Mac OS 9.0, OS X
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Print
Electromagnetic compatibility
IEC, EN, CISPR22, CISPR24, AS/NZS, CNS13438, FCC, ICES-003