location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 150W Thunderbolt 3 Dock Wired Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 150W Thunderbolt 3 Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5Q58AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894331694 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2019
Product end of life date
Bullet Points HP ZBook 150W Thunderbolt 3 Dock Wired Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: Thunderbolt 3
  • - Ethernet LAN
Long product name HP ZBook 150W Thunderbolt 3 Dock Wired Black, Silver :
The long product name of HP ZBook 150W Thunderbolt 3 Dock Wired Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ZBook 150W Thunderbolt 3 Dock
More>>>
HP ZBook 150W Thunderbolt 3 Dock Wired Black, Silver:
The official description of HP ZBook 150W Thunderbolt 3 Dock Wired Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create a remarkably powerful and streamlined mobile workstation workspace without the clutter with the HP ZBook Dock with Thunderbolt 3.[1] Get expansive device, display, and network connectivity plus simultaneous charging of your system through one simple cable from the dock to your HP ZBook.

Short summary description HP ZBook 150W Thunderbolt 3 Dock Wired Black, Silver:
This short summary of the HP ZBook 150W Thunderbolt 3 Dock Wired Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 150W Thunderbolt 3 Dock, Wired, Thunderbolt 3, Black, Silver, HP, ZBook 15 G3, ZBook Studio G3, 230 mm

Long summary description HP ZBook 150W Thunderbolt 3 Dock Wired Black, Silver:
This is an auto-generated long summary of HP ZBook 150W Thunderbolt 3 Dock Wired Black, Silver based on the first three specs of the first five spec groups.

HP ZBook 150W Thunderbolt 3 Dock. Connectivity technology: Wired, Host interface: Thunderbolt 3. Product color: Black, Silver, Brand compatibility: HP, Compatibility: ZBook 15 G3, ZBook Studio G3. Width: 230 mm, Depth: 57 mm, Height: 16 mm

Amplify your mobile workstation

Have a lot to attach? No problem! Link up to 10 devices at once through ports that include Thunderbolt™ 3[1] (which also supports DisplayPort 1.2 and USB 3.1 Gen 2), four USB 3.0, RJ-45, VGA, combo audio, and two additional DisplayPorts.

Charge and connect

Rapidly replenish your HP ZBook’s power after a demanding day with an impressive charging station that passes power directly through a Thunderbolt™ 3 power cable to your HP ZBook.

Experience an office on the go

Get stunningly easy setup on a dock that is small enough to take with you. Slip the dock into your briefcase and initiate charging, expansion, and wired networking with one cable.

Tidy up

Proudly display this sleek and efficient solution in the office, or tuck it away and clean up your workspace for good. Either way, no more cables and no more clutter to worry about.

Expand your view

Take multi-tasking to the extreme with support for two UHD/4K displays that are ready to broadcast every color and detail of your projects through a superfast bandwidth connection as soon as you plug into to the dock.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
Thunderbolt 3 ports quantity
1
Microphone in *
No
Combo headphone/mic port
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Product color *
Black, Silver
Brand compatibility
HP
Compatibility
ZBook 15 G3, ZBook Studio G3
Weight & dimensions
Width
230 mm
Depth
57 mm
Height
16 mm
Weight
227 g
Technical details
Box contents
Dock; Thunderbolt/AC power cable; AC Adapter and Documentation.
Country Distributor
United Kingdom 2 distributor(s)