location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP v100w 8GB USB 2.0 Flash Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
v100w 8GB USB 2.0 Flash Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT816PA
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 01:04:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP v100w 8GB USB 2.0 Flash Drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 GB USB Type-A 2.0
  • - Form factor: Cap
  • - Black
Warranty: NA
Long product name HP v100w 8GB USB 2.0 Flash Drive :
The long product name of HP v100w 8GB USB 2.0 Flash Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

v100w 8GB USB 2.0 Flash Drive
More>>>
HP v100w 8GB USB 2.0 Flash Drive:
The official description of HP v100w 8GB USB 2.0 Flash Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP v100w 8GB USB 2.0 Flash Drive:
This short summary of the HP v100w 8GB USB 2.0 Flash Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP v100w 8GB USB 2.0 Flash Drive, 8 GB, USB Type-A, 2.0, Cap, Black

Long summary description HP v100w 8GB USB 2.0 Flash Drive:
This is an auto-generated long summary of HP v100w 8GB USB 2.0 Flash Drive based on the first three specs of the first five spec groups.

HP v100w 8GB USB 2.0 Flash Drive. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap, Product color: Black

Performance
Capacity *
8 GB
Device interface *
USB Type-A
USB version *
2.0
Design
Form factor *
Cap
Product color *
Black
HP segment
Home
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP v100w 8GB USB 2.0 Flash Drive:
Disclaimer

Technical specification disclaimers