HP logo

HP Pro Slate 10 EE G1 Tablet

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4270
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Sept 2016
Warranty:
1 year standard parts and labour limited warranty, depending on country (upgrades available), 1 year limited warranty on primary battery
Long product name HP Pro Slate 10 EE G1 Tablet:

Pro Slate 10 EE G1 Tablet

HP Pro Slate 10 EE G1 Tablet:

Mobilize your learning
Improve 1:1 learning and elevate student engagement with the Android™ tablet built for schools. The mobility and durability of the HP Pro Slate 10 EE includes learning tools and flexible connectivity to expand education beyond the walls of the classroom, plus professional support and services to help educators confidently incorporate new IT.

Short summary description HP Pro Slate 10 EE G1 Tablet:

HP Pro Slate 10 EE G1 Tablet

Long summary description HP Pro Slate 10 EE G1 Tablet:

HP Pro Slate 10 EE G1 Tablet

Disclaimer HP Pro Slate 10 EE G1 Tablet L9B04PA:
[1] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance will vary depending on your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] HP Classroom Manager for Teachers is required and sold separately for control and device locking from the teacher’s Windows desktop console; no locking and control functionality originates from HP Classroom Manager for Student.
[3] Mobile broadband is an optional feature, requires factory configuration and separately-purchased wireless data service contract and network support, and is not available in all areas. Check with provider for availability and coverage in your area. 3G available on HP School Pack configurations only. Connection speeds will vary due to location, environment, network conditions, and other factors.
[4] Sold separately.
[5] Tested by HP using continuous HD video playback, 720p (1280 x 720) resolution, 150 nits brightness, system audio level at 50%, player audio level at 100%, played from local storage, headphone attached, wireless off, auto dimming off. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage. [7] A Miracast dongle (sold separately) is required if the projector or monitor is not Miracast enabled.
[6] Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.