HP logo

HP 6910p Intel® Core™2 Duo T7300 35.8 cm (14.1") 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38890
Info modified on:
01 Dec 2020, 16:17:06
Short summary description HP 6910p Intel® Core™2 Duo T7300 35.8 cm (14.1") 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS:

HP 6910p, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 80 GB

Long summary description HP 6910p Intel® Core™2 Duo T7300 35.8 cm (14.1") 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS:

HP 6910p. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: FreeDOS. Weight: 2 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.