HP logo

HP 5120-48G EI Managed L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90901
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 5120-48G EI Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

HP 5120-48G EI, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description HP 5120-48G EI Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

HP 5120-48G EI. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Switching capacity: 96 Gbit/s. Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.