location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPM1120R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112469047 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 07:22:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A versatile paper, engineered for use in copiers, printers and fax machines. Because it works in all types of equipment, it eliminates the need to keep specialty papers on hand, saving you time and money.
  • - Thanks to ColorLok technology, the sheet dries up to three times faster than ordinary paper, so it can be handled sooner with less smearing, blacks are up to 40-percent bolder, and colors are up to 10-percent more vivid versus ordinary paper.
  • - Extra bright (96) and white (153 CIE) for high contrast images that are crisp, sharp and uniform, so your documents look professional—and so do you.
Warranty: This product will be replaced if defective in manufacture or packaging. Except for such replacement, we shall not be responsible for incidental or consequential damages related to the use of this product.
Long product name HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets :
The long product name of HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets
More>>>
HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets:
The official description of HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small, medium and large businesses as well as home users

Versatile, efficient and smear-resistant, HP Multipurpose Paper is engineered for use in copiers, printers and fax machines. It eliminates the need to keep specialty papers on hand, saving time and money.

Short summary description HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets:
This short summary of the HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets, Laser/Inkjet printing, Letter (215.9x279.4 mm), Matt, 500 sheets, 75 g/m², White

Long summary description HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets:
This is an auto-generated long summary of HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets based on the first three specs of the first five spec groups.

HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets. Recommended usage: Laser/Inkjet printing, Paper size: Letter (215.9x279.4 mm), Finish type: Matt. Width: 216 mm, Depth: 51 mm, Height: 279 mm. Pallet weight: 963.88 g. Pallet dimensions (W x D x H): 1181.1 x 889 x 1428.75 mm, Pallet dimensions (W x D x H) (imperial): 1181.1 x 889 x 1428.8 mm (46.5 x 35 x 56.2"), Pallet weight (imperial): 963.9 kg (2125 lbs)

Features
Recommended usage *
Laser/Inkjet printing
Paper size *
Letter (215.9x279.4 mm)
Finish type *
Matt
Sheets per pack *
500 sheets
Colored paper *
No
Product color
White
Media weight *
75 g/m²
Printing media thickness
4 µm
Opacity
88%
HP segment
Business, Enterprise
Weight & dimensions
Width
216 mm
Depth
51 mm
Height
279 mm
Weight & dimensions
Package width
216 mm
Package depth
279 mm
Package height
51 mm
Package weight
2.35 kg
Logistics data
Pallet weight
963.88 g
Other features
Pallet dimensions (W x D x H)
1181.1 x 889 x 1428.75 mm
Pallet dimensions (W x D x H) (imperial)
1181.1 x 889 x 1428.8 mm (46.5 x 35 x 56.2")
Pallet weight (imperial)
963.9 kg (2125 lbs)
Paper brightness
96
Paper whiteness
153
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP MultiPurpose20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets:
Disclaimer

Technical specification disclaimers