HP logo

HP 1 year Post Warranty 4hr Response Onsite w/Defective Media Retention Desktop Hardware Support

Data-sheet quality:
created/standardized by Icecat
Product views:
40061
Info modified on:
02 Sept 2024, 19:43:53
Long product name HP 1 year Post Warranty 4hr Response Onsite w/Defective Media Retention Desktop Hardware Support:

1 year Post Warranty 4hr Response Onsite w/Defective Media Retention Desktop Hardware Support

HP 1 year Post Warranty 4hr Response Onsite w/Defective Media Retention Desktop Hardware Support:

When time is money, you can't wait for your device to be repaired next week – or even the next day. You need quick access to remote technical assistance — and if required, 4-Hour Onsite Service [1]. This service is available 9 hours per day during standard local business hours, and the standard local work week, excluding HP holidays. And when dealing with defective storage media, you maintain control of your sensitive data.

Short summary description HP 1 year Post Warranty 4hr Response Onsite w/Defective Media Retention Desktop Hardware Support:

HP 1 year Post Warranty 4hr Response Onsite w/Defective Media Retention Desktop Hardware Support, 1 license(s), 1 year(s), On-site

Long summary description HP 1 year Post Warranty 4hr Response Onsite w/Defective Media Retention Desktop Hardware Support:

HP 1 year Post Warranty 4hr Response Onsite w/Defective Media Retention Desktop Hardware Support. License quantity: 1 license(s), Number of years: 1 year(s), Response time: 4 h, Type: On-site

Distributors
Loading...
Disclaimer HP 1 year Post Warranty 4hr Response Onsite w/Defective Media Retention Desktop Hardware Support HP719PE:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.