HP logo

HP Mini 1035NR Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM 64 GB HDD Windows XP Home Edition Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24214
Info modified on:
19 Jul 2024, 20:14:37
Warranty:
1 year
Long product name HP Mini 1035NR Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM 64 GB HDD Windows XP Home Edition Black:

Mini 1035NR, 10.2" LCD, 1024x600, Intel Atom N270, DDR2 1024MB, 60GB, 4200RPM, USB 2.0, Intel GMA 950, Bluetooth, 802.11b/g, Fast Ethernet, black, Windows XP Home Edition

HP Mini 1035NR Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM 64 GB HDD Windows XP Home Edition Black:

What's a Mini?
Easier to use than a smartphone. Easier to carry than a notebook.
Minis offer the functionality you need to get online plus stay in touch and entertained. To support your always-on lifestyle, it’s time to consider the perfect companion PC. Introducing the HP Mini 1000. Ultra mobile starting at 2.4 lbs and less than 1-inch thin, the HP Mini 1000 provides a convenient alternative to carrying your primary notebook PC everywhere you go. It offers quick, easy access to online resources and digital entertainment at a compellingly low price point.

Ultra mobile performance
Based on a ground-breaking new Intel architecture, Intel Atom processors provide reliable, energy-efficient performance optimized for Internet access and basic communication. Integrated 802.11b/g wireless LAN & Bluetooth enables high-speed wireless access where available and the convenience of connecting with other Bluetooth-enabled devices, including printers and mice to cell phones and headsets(10b).

Surf comfortably
E-mail, instant messages, video chats, social networks, and more the HP Mini 1000 helps you stay in touch whether you’re moving around the house, around town, or across the country.

The built-in HP Mini Webcam keeps you close to friends and relatives, and the near-full-size (92%) keyboard is more comfortable for most than the thumb keys on smartphones and PDAs. The 10.2" diagonal HP BrightView Infinity display delivers the frameless look of the future plus an expansive viewing area compared to other mobile devices.

Short summary description HP Mini 1035NR Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM 64 GB HDD Windows XP Home Edition Black:

HP Mini 1035NR, Intel Pentium Mobile, 1,6 GHz, 25,9 cm (10.2"), 1024 x 600 pixels, 1 GB, 64 GB

Long summary description HP Mini 1035NR Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM 64 GB HDD Windows XP Home Edition Black:

HP Mini 1035NR. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,9 cm (10.2"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 64 GB, Storage media: HDD. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1,08 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.