location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FM708PA
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NA
Long product name HP Business Backpack :
The long product name of HP Business Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Backpack
More>>>
HP Business Backpack:
The official description of HP Business Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your notebook and everyday essentials comfortably close at hand with the stylish and durable HP Business Backpack.

Short summary description HP Business Backpack:
This short summary of the HP Business Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Backpack, 43.9 cm (17.3")

Long summary description HP Business Backpack:
This is an auto-generated long summary of HP Business Backpack based on the first three specs of the first five spec groups.

HP Business Backpack. Product main color: Black, Maximum screen size: 43.9 cm (17.3"), Country of origin: CHN. Width: 330 mm, Depth: 180 mm, Height: 470 mm. Quantity per pack: 1 pc(s)

Features
Product main color *
Black
Maximum screen size
43.9 cm (17.3")
Country of origin
CHN
HP segment
Business
Weight & dimensions
Width *
330 mm
Weight & dimensions
Depth *
180 mm
Height *
470 mm
Weight
970 g
Technical details
Box contents
HP Business Backpack; Documentation
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Business Backpack:
Disclaimer

Technical specification disclaimers