HP logo

HP D8F30AT internal solid state drive 512 GB 2.5" Serial ATA III

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132753
Info modified on:
01 Oct 2024, 19:54:39
End of life date:
31 Mar 2022
Warranty:
HP SSD drives have a one-year limited warranty or the remainder of the warranty of the HP Workstation (up to 3 years, whichever is longer). Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP D8F30AT internal solid state drive 512 GB 2.5" Serial ATA III:

512GB SATA Solid State Drive

HP D8F30AT internal solid state drive 512 GB 2.5" Serial ATA III:

Get a storage solution that significantly improves boot-up, shut down, and application loading times as well as overall responsiveness[1]. Since SSDs have no moving parts, your storage performance is no longer bound by mechanical barriers.

Short summary description HP D8F30AT internal solid state drive 512 GB 2.5" Serial ATA III:

HP D8F30AT, 512 GB, 2.5", 6 Gbit/s

Long summary description HP D8F30AT internal solid state drive 512 GB 2.5" Serial ATA III:

HP D8F30AT. SSD capacity: 512 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s

Specs
Recommended products
Distributors
Loading...
Disclaimer HP D8F30AT internal solid state drive 512 GB 2.5" Serial ATA III D8F30AT:
[1] Claims are compared to hard disk drives.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.