location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 5000 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ314A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296893035 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Jul 2019
Product end of life date
Bullet Points HP PageWide XL 5000 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Beat record delivery with consolidated workflows—complete monochrome and color mixed-set production, job preparation/processing in 50% of the time.[4] Proven HP PageWide Technology[5] gets the job done and far less operator attention is required.
  • - Satisfy current clients, grow. HP PageWide XL pigment ink for durable technical documents with crisp lines, fine detail, and smooth grayscales that beat LED.[7] Grow your offering—print GIS maps, point-of-sale (POS) posters at breakthrough speeds.
  • - Achieve up to 30% savings in total production costs.[1] Save space and trim workflow cost with a single device for monochrome and color, or print/scan/copy with a multifunction printer.
Long product name HP PageWide XL 5000 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm) :
The long product name of HP PageWide XL 5000 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide XL 5000 40-in Multifunction Printer, Inkjet, A1 (594 x 841 mm), 1200 x 1200dpi, USB
More>>>
HP PageWide XL 5000 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm):
The official description of HP PageWide XL 5000 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Consolidate, simplify monochrome and color production. Gain key efficiencies—produce mixed sets in 50% of the time.[4] Print GIS map, point-of-sale(POS) poster jobs at breakthrough speeds. Production efficiencies translate into low cost of operation.

Short summary description HP PageWide XL 5000 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm):
This short summary of the HP PageWide XL 5000 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 5000, Inkjet, 1200 x 1200 DPI, HP-GL/2, Black, Cyan, Magenta, Yellow, 27.8 ft/min, 600 pph

Long summary description HP PageWide XL 5000 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm):
This is an auto-generated long summary of HP PageWide XL 5000 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm) based on the first three specs of the first five spec groups.

HP PageWide XL 5000. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI, Scan technology: CIS. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Matte paper, Postcard, Recycled paper, ISO B-series sizes (B0...B9): B1. USB connector: USB Type-A. Product color: Black, White

LEAD—Fast delivery times in monochrome and color

Up to 14 D/A1 pages/minute print speed, quick 30-second first page out.
Deliver mixed monochrome and color sets in 50% of the time with a consolidated workflow.[4]
Start printing in 50% of the time[6]—an ultra-fast processor, native PDF management, HP SmartStream software.
Free up the operator—production stacker/online folder[2], up to 4 rolls, dual ink supplies with auto-switch.

GROW—Fast color, excellent document quality

Generate new business growth—print GIS map, point-of-sale (POS) poster applications at breakthrough speeds.
Set a new technical document standard with crisp lines, fine detail, and smooth grayscales that beat LED.[7]
HP PageWide XL pigment ink for dark blacks, vivid colors, moisture/fade resistance—even on uncoated bond.[8]
Print on a wide range of media up to 40 inches/101.6 cm—covering ISO/US technical and offset standards.[9]

SAVE—Cut total production costs up to 30%[1]

Print monochrome and color technical documents at the same or lower cost than comparable LED printers.[10]
Do it all with one space-saving device for both monochrome and color, or opt for the MFP to print/scan/copy.
Cut job preparation and finishing costs up to 50%.[4]
See up to 5 times lower energy consumption than comparable LED printers.[11]

Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2
Printing colors *
Black, Cyan, Magenta, Yellow
Print speed (normal quality)
27.8 ft/min
Print head
8
Print speed (normal quality, A1)
600 pph
Copying
Copying *
No
Scanning
Scanning *
Color scanning
Optical scanning resolution
1200 x 1200 DPI
Scan technology
CIS
Scan to
E-mail, FTP, SMB, USB
Accuracy
0.1%
Maximum scan length
94.1 cm
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Matte paper, Postcard, Recycled paper
ISO B-series sizes (B0...B9)
B1
Media thickness
0.4 mm
Maximum roll diameter
17.7 cm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product color *
Black, White
Built-in processor
Yes
Brand-specific features
HP PageWide Technology
Yes
Power
Power supply
108.4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1960 mm
Depth
864 mm
Height
1303 mm
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
546 kg
Disclaimer HP PageWide XL 5000 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm):
Disclaimer

[1] Production costs savings based on an HP PageWide XL 5000 Printer compared with a combination of a mid-volume monochrome LED printer and a mid-volume color production printer (both under $40,000 USD) as of April, 2015. Production costs consist of supplies and service costs, printer energy costs, and operator costs. For testing criteria, see www.hp.com/go/pagewidexlclaims
[2] The production stacker and online folder are optional accessories.
[3] Based on internal HP testing and methodology compared to mid-volume LED printers and mid-volume color printers under $40,000 USD as of March, 2015. For testing criteria, see www.hp.com/go/pagewidexlclaims
[4] Based on internal HP testing on the HP PageWide XL 5000 Printer compared to preparing and printing the job on two different printers (one comparable monochrome mid-volume LED printer for the monochrome pages and one color printer for the color pages). For testing criteria, see www.hp.com/go/pagewidexlclaims
[5] Proven HP PageWide Technology powers HP PageWide Web Presses—currently producing 4 billion impressions monthly—and HP PageWide Pro and HP PageWide Enterprise printers.
[6] Using HP SmartStream software compared with using equivalent software programs. For testing criteria, see www.hp.com/go/pagewidexlclaims
[7] For output produced with HP PageWide XL printers and LED printers from different manufacturers and that represent greater than 50% of the annual shipments of LED printers in North America as of 2014 according to IDC. For testing criteria, see www.hp.com/go/pagewidexlclaims
[8] Compared to prints produced with HP 970/971/980 inks that are fade and moisture resistant per ISO 11798 Permanence and Durability Methods certification. For testing criteria, see www.hp.com/go/pagewidexlclaims
[9] ISO/US technical and offset standards include American ANSI and Architectural page size standards, ISO A technical document standard, and ISO B offset page size standard.
[10] Based on supplies and service costs. Monochrome technical document printing costs for comparable mid-volume LED printers based on printers for large-format printing of technical documents at speeds between 8 and 13 D/A1 per minute as of April, 2015 which represent more than 80% of the share of mid-volume LED printers in the US and Europe in 2014 according to IDC. Color technical document printing costs for comparable mid-volume color printers based on printers capable of printing 4 D/A1 pages per minute or more and under $50,000 USD for large-format printing of technical documents as of April, 2015 and representing more than 80% of the market in the US and Europe in 2014 according to IDC. For testing criteria, see www.hp.com/go/pagewidexlclaims
[11] Conclusions based on internal HP testing for a specific use scenario. Comparable printers using LED technology based on LED printers capable of printing 8 to 13 D/A1 pages per minute and which represent more than 80% of the share of mid-volume LED printers in the US and Europe according to IDC as of April, 2015. For testing criteria, see www.hp.com/go/pagewidexlclaims
Only for MFP