location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 3070A Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3070A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ191A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111315864 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2012
Product end of life date
Bullet Points HP DeskJet 3070A Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trust HP for easy wireless printing.[2] Print from any mobile device, using HP ePrint.[1] With AirPrint™, print wirelessly from an iPad®, iPhone® or iPod touch®.[3] Connecting to your network is quick and easy with HP Auto Wireless Connect.[4]
  • - Produce everyday documents and make color copies for an affordable price, using individual ink cartridges. Get fun and useful templates with HP Quick Forms. Plus, receive rewards for authenticating your Original HP ink cartridges.[7]
  • - Print everyday documents, create scanned reprints and make quick color copies—all with dependable performance. This reliable e-all-in-one features a 2.0-inch (5.08 cm) diagonal mono display and is designed to fit where you work—even in tight spaces.
  • - Save energy and resources—this ENERGY STAR® qualified HP Deskjet is composed of 25% recycled plastics, with packaging and cartridges that are recyclable.
Long product name HP DeskJet 3070A Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi :
The long product name of HP DeskJet 3070A Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 3070A e-All-in-One Print/Scan/Copy - B611a, Thermal Inkjet, 8ppm, A4, 2" LCD
More>>>
HP DeskJet 3070A Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
The official description of HP DeskJet 3070A Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get affordable printing and copying at home, using individual inks, and print from any mobile device.[1] Designed for dependable performance, this wireless e-all-in-one makes it easy print, copy and scan, and can help you save on energy and costs.[2]

Short summary description HP DeskJet 3070A Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This short summary of the HP DeskJet 3070A Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet 3070A, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black, Brown

Long summary description HP DeskJet 3070A Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This is an auto-generated long summary of HP DeskJet 3070A Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP DeskJet 3070A. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7.5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, Brown

Get easy wireless printing, plus print from any mobile device.[1][2]

HP ePrint mobile printing—if you can e-mail it, you can print it.[1]
Now with AirPrint™. Simply print wirelessly from your iPad®, iPhone® or iPod touch®.[3]
Get quick and easy wireless printing and sharing—automatically connect to a network.[4]
Wirelessly print directly from a smartphone, using HP mobile printing applications.[5]

Print and copy affordably with individual inks.

Print using affordable, individual ink cartridges, and get a better value with high-capacity cartridges.[6]
Produce everyday prints easily and affordably—documents, Web pages, homework assignments and much more.
Use HP Quick Forms to get fun and useful templates—for calendars, games and more—without a PC.
Use Original HP ink cartridges for quality, reliability and rewards.[7]

Reliable performance—easily print, scan and copy.

Easily print, scan and copy everyday documents from an intuitive, 2.0-inch (5.08 cm) diagonal mono display.
Print everyday documents at ISO (laser comparable) speeds up to 8 ppm black and up to 7.5 ppm color.[8]
Print, scan and copy with ease—this HP Deskjet e-all-in-one can help you do more using one device.
Designed to perform in tight spaces, this compact e-all-in-one fits where you work.

Reduce energy consumption and conserve resources.

Save energy, using an ENERGY STAR® qualified e-all-in-one.
Save energy with HP Auto-Off Technology—intelligence that can turn your printer off when not in use.[9]
Take advantage of intuitive design with a product that is composed of recycled plastics.
Get free, easy recycling—cartridges returned through HP Planet Partners[10] are recycled responsibly.

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (color, normal quality, A4/US Letter)
7.5 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Print speed (color, draft quality, A4/US Letter)
23 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (color, normal quality, A4)
5.5 cpm
Maximum number of copies
30 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, PML
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Design
Product color *
Black, Brown
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.08 cm (2")
Power
Power consumption (average operating)
14.29 W
Power consumption (standby)
2.58 W
Power consumption (sleep)
0.7 W
Power consumption (off)
0.22 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
436 mm
Depth
710 mm
Height
425 mm
Weight
5 kg
Packaging data
Package width
492 mm
Package depth
191 mm
Package height
408 mm
Package weight
6.11 kg
Technical details
Box contents
HP Deskjet 3070 e-All-in-One (B611a); HP 564 Black Ink Cartridge (~250 pages); HP 564 Cyan Ink Cartridge (~300 pages); HP 564 Magenta Ink Cartridge (~300 pages); HP 564 Yellow Ink Cartridge (~300 pages); Software CD; Reference Guide; power cord; USB cable. [Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. Some ink from included cartridge is used to start up the printer. For details see http://www.hp.com/go/learnaboutsupplies]
Other features
PictBridge
No
Disclaimer HP DeskJet 3070A Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
Disclaimer

[1]Requires an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. Print times may vary. For a list of supported documents and image types, see www.hp.com/go/eprintcenter.
[2]Wireless performance is dependent upon physical environment and distance from access point.
[3]Supports iOS 4.2 devices (iPad, iPhone 4, iPhone 3GS, and 3rd and 4th generation iPod touch) that support multitasking. Works with HP ePrint-enabled printers and all-in-ones. AirPrint and iOS 4.2 devices require an 802.11 wireless network connection to the printer. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint and the AirPrint Logo are trademarks of Apple Inc. iPad, iPhone, and iPod touch are trademarks of Apple Inc., registered in the U.S. and other countries.
[4]HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent upon physical environment and distance from access point. For information on compatibility, visit hp.com/go/autowirelessconnect.
[5]Requires access to third-party app stores. See www.hp.com/go/mobile-printing-solutions for details on compatible devices.
[6]Compared with HP 564 Black and color Ink Cartridges. High-capacity cartridges not included; please purchase separately. Page yield is based on ISO/IEC 24711 or HP testing methodology and continuous printing, and is dependent on the individual cartridge and printer. Actual results may vary.
[7]Availability of rewards varies by country. For more information, see www.hp.com/go/learnaboutsupplies.
[8]After first set of ISO test pages. For more information, see www.hp.com/go/printerclaims.
[9]HP Auto-On and Auto-Off capabilities subject to printer settings.
[10]Program availability varies. HP print cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners program. For more information, or to request return envelopes and bulk collection boxes, visit www.hp.com/recycle.