location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 971 Cyan Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
971 Cyan Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN622AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112286361 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 00:39:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 971 Cyan Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 971 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~2,500 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Help workgroups thrive and save trips to the supply closet with long-lasting, high-yield ink cartridges that load in a snap. Receive low-ink alerts and maintain quality printing for the life of the cartridge with built-in intelligence.
  • - Conserve resources and reduce your impact, using a cartridge designed with the environment in mind. Count on free, easy cartridge recycling through HP Planet Partners.[2]
  • - For small to medium-sized businesses that want professional-quality color documents and cartridges that save time and are free to recycle.[2]
  • - Depend on Original HP 971 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 971 Cyan Original Ink Cartridge :
The long product name of HP 971 Cyan Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

971 Cyan Original Ink Cartridge
More>>>
HP 971 Cyan Original Ink Cartridge:
The official description of HP 971 Cyan Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For small to medium-sized businesses that want professional-quality color documents and cartridges that save time and are free to recycle.[2]

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 971 Cyan Original Ink Cartridge:
This short summary of the HP 971 Cyan Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 971 Cyan Original Ink Cartridge, Standard Yield, Cyan, Pigment-based ink, 1 pc(s), 2500 pages, Single pack

Long summary description HP 971 Cyan Original Ink Cartridge:
This is an auto-generated long summary of HP 971 Cyan Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 971 Cyan Original Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Supply type: Single pack, Color ink page yield: 2500 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[5]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant color, crisp text, and rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence—Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[6]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Original HP Cartridges fast and high-volume printing.
Original HP Cartridges fast and high-volume printing.

Expect peak performance from Original HP pigment inks—specially formulated for the HP OfficeJet Pro X series.

Quality prints until the end of the cartridge
Quality prints until the end of the cartridge

Maintain quality until the last drop, using built-in cartridge intelligence.

Print thousands of pages from one cartridge
Print thousands of pages from one cartridge

Make shopping for supplies an infrequent task—print thousands of pages from a single cartridge.[3,4]

Fade and water resistant
Fade and water resistant

Print water, smear, and fade resistant documents that maintain quality for decades.[1]

High-yield cartridges offer a strong value
High-yield cartridges offer a strong value

Choose the cartridge that works for you—standard for lower purchase cost, or high-yield for a better value.

Low-ink alerts
Low-ink alerts

Know when your cartridges are running low with low-ink alerts.

Designed for fast and high-volume printing
Designed for fast and high-volume printing

Designed to deliver very low cost per page for high-volume use and high-speed printing.

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro X451, X476
Quantity per pack *
1 pc(s)
Color ink page yield *
2500 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colors *
Cyan
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
China
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
241.7 mm
Depth
28.7 mm
Height
71.6 mm
Weight
120 g
Weight & dimensions
Package width
241.7 mm
Package depth
28.7 mm
Package height
71.6 mm
Package weight
140 g
Technical details
Box contents
1 Cartridge
Logistics data
Quantity per pallet
4224 pc(s)
Number of cartons per pallet
176 pc(s)
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
22 pc(s)
Pallet weight
637.52 g
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
3.4 g
Master (outer) case gross weight (imperial)
3.4 kg (7.5 lbs)
Other features
Pallet dimensions (W x D x H)
1219.2 x 1016 x 1895 mm
Country Distributor
Australia 5 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 971 Cyan Original Ink Cartridge:
Disclaimer

Technical specification disclaimers