location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 817 Series Photo Value Pack-25 sht/4 x 6 in with tab

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
817 Series Photo Value Pack-25 sht/4 x 6 in with tab
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG500AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585901708 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Aug 2021
Product end of life date
Bullet Points HP 817 Series Photo Value Pack-25 sht/4 x 6 in with tab
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colors: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: HP
Warranty: 90 Days (Return to HP - Unit Replacement)
Long product name HP 817 Series Photo Value Pack-25 sht/4 x 6 in with tab :
The long product name of HP 817 Series Photo Value Pack-25 sht/4 x 6 in with tab. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

817 Series Photo Value Pack-25 sht/4 x 6 in with tab
More>>>
Short summary description HP 817 Series Photo Value Pack-25 sht/4 x 6 in with tab:
This short summary of the HP 817 Series Photo Value Pack-25 sht/4 x 6 in with tab data-sheet is auto-generated and uses the product title and the first six key specs.

HP 817 Series Photo Value Pack-25 sht/4 x 6 in with tab, Cyan, Magenta, Yellow, Pigment-based ink, Multi pack

Long summary description HP 817 Series Photo Value Pack-25 sht/4 x 6 in with tab:
This is an auto-generated long summary of HP 817 Series Photo Value Pack-25 sht/4 x 6 in with tab based on the first three specs of the first five spec groups.

HP 817 Series Photo Value Pack-25 sht/4 x 6 in with tab. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colors: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Compatibility *
HP DeskJet 3550, 3744, 3940, D1368, D1468, D1568, F2238, F2288, F378
Color ink cartridges quantity
1
Type *
Original
Features
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
CG500AA
HP segment
Small medium business