HP logo

HP LaserJet Enterprise 700 Refurbished Printer M712n

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11300
Info modified on:
26 Jul 2024, 14:13:29
End of life date:
04 Mar 2017
Warranty:
One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise 700 Refurbished Printer M712n:

LaserJet Enterprise 700 Refurbished Printer M712n

HP LaserJet Enterprise 700 Refurbished Printer M712n:

Enable high-volume, black-and-white printing on paper sizes up to A3—and capacity up to 4600 sheets.[1] Control costs with energy-saving features and two-sided printing.[2] Protect sensitive business data and centrally manage printing policies.

Short summary description HP LaserJet Enterprise 700 Refurbished Printer M712n:

HP LaserJet Enterprise 700 Refurbished Printer M712n

Long summary description HP LaserJet Enterprise 700 Refurbished Printer M712n:

HP LaserJet Enterprise 700 Refurbished Printer M712n

Reasons to buy
Recommended products
Distributors
Loading...
Disclaimer HP LaserJet Enterprise 700 Refurbished Printer M712n CF235AR:
[1]The base paper capacity of the HP LaserJet Enterprise 700 printer M712n and M712dn is 600 sheets (2 x 250-sheet trays and one 100-sheet multipurpose tray). The base paper capacity of the HP LaserJet Enterprise 700 printer M712xh is 1100 sheets (2 x 250-sheet trays, 1 x 100-sheet multipurpose tray, and 1 x 500-sheet tray). With optional accessories, the maximum capacity is 4600 sheets.
[2]Automatic two-sided printing on the M712n requires purchase of optional duplex accessory.
[3]The HP LaserJet CE390X black toner cartridge is not included; please purchase separately.
[4]HP Auto-On and Auto-Off capabilities subject to printer and settings.
[5]HP EcoSMART Fleet must be purchased separately.
[6]Program availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories, and regions in Asia, Europe, and North and South America through the HP Planet Partners program. For more information, visit: www.hp.com/recycle.
[7]The HP High-Performance Secure Hard Disk is only available on the HP LaserJet Enterprise 700 M712xh Printer.
[8]HP Web Jetadmin is free and can be downloaded at www.hp.com/go/webjetadmin.
[9]Solutions deployed through the hardware integration pocket may require additional purchase.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.