HP logo

HP Photosmart C7280 all-in-one printer/fax/scanner/copier

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30137
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 May 2011
Warranty:
1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)
Long product name HP Photosmart C7280 all-in-one printer/fax/scanner/copier:

Photosmart C7280 All-in-One Printer

HP Photosmart C7280 all-in-one printer/fax/scanner/copier:

Print/copy at up to 34 ppm black and 33 ppm colour, photos in as fast as 10 seconds, wireless/wired networking, 6 individual HP Vivera Ink cartridges, built-in 6.1 cm (2.4 inch) image display, 50-sheet automatic document feeder, duplexer for two-sided printing, automated 10 x 15 cm photo paper tray, memory card slots, borderless up to large panorama, 4800 x 4800 dpi scanning, HP Red-eye Removal button, HP Auto Sense, HP Smart Web Printing, HP Photosmart Essential Software

Short summary description HP Photosmart C7280 all-in-one printer/fax/scanner/copier:

HP Photosmart C7280 all-in-one printer/fax/scanner/copier

Long summary description HP Photosmart C7280 all-in-one printer/fax/scanner/copier:

HP Photosmart C7280 all-in-one printer/fax/scanner/copier

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.