location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P1005 Limited Printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P1005 Limited Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC441A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420743507 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Jul 2010
Product end of life date
Bullet Points HP LaserJet P1005 Limited Printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 14 ppm
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB Built-in processor 266 MHz
Long product name HP LaserJet P1005 Limited Printer 600 x 600 DPI A4 :
The long product name of HP LaserJet P1005 Limited Printer 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet P1005, 14 ppm, 600 x 600 dpi, 2MB, USB 2.0
More>>>
HP LaserJet P1005 Limited Printer 600 x 600 DPI A4:
The official description of HP LaserJet P1005 Limited Printer 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This reliable LaserJet will meet both your budget and space requirements without compromising on print quality. Enjoy fast print speeds of up to 14 ppm. Easy to set-up, use and maintain, its sleek, compact design saves valuable desktop space.

Features

- Create high-quality documents at your desktop with the affordable HP LaserJet P1005 Printer. Produce crisp, sharp results with reliable HP print cartridges and 1200-dpi effective output quality (600x600dpi resolution).

- The compact design of the HP LaserJet P1005 Printer helps you make the most of your office space. Enjoy print speeds of up to 14 ppm (A4). Instant-on Technology prints a first page from PowerSave mode two times faster than printers without it1.

- This intuitive LaserJet printer is simple to set up, use, and maintain, with easily replaceable supplies. The 150-sheet input tray and USB 2.0 Hi-speed port enable high productivity.

Short summary description HP LaserJet P1005 Limited Printer 600 x 600 DPI A4:
This short summary of the HP LaserJet P1005 Limited Printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P1005 Limited Printer, Laser, 600 x 600 DPI, A4, 14 ppm

Long summary description HP LaserJet P1005 Limited Printer 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet P1005 Limited Printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P1005 Limited Printer. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Warm-up time
10 s
Time to first page (black, normal)
9 s
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Media types supported
Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, transparencies, postcards
Media size (tray 1)
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5); 76 x 127 to 216 x 356 mm
Media weight (tray 1)
150-sheet tray: 60 to 163 g/m2
Network
Network ready
No
Supported network protocols (IPv4)
None
Performance
Internal memory *
2 MB
Built-in processor
Yes
Processor model
Tensilica at 266 MHz
Processor frequency
266 MHz
Power
Power consumption (standby)
3 W
Power consumption (off)
0.6 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.3, 10.4, 10.5, 10.6; PowerPC G3, G4, G5, or Intel Core processor; 128 MB RAM (256 MB recommended); 120 MB free hard disk space; CD-ROM drive; USB port
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
32 - 104 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
50 - 90.5 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
347 x 305 x 194 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2540 mm
Weight
5.2 kg
Dimensions (WxDxH)
349 x 238 x 195 mm
Packaging data
Package weight
6.35 kg
Packaging content
Bundled software
Host-based
Logistics data
Pallet weight
632 kg
Quantity per pallet
96 pc(s)
Other features
Print quality (black, normal quality)
400 DPI
Recommended operating temperature range (T-T)
10 - 32.5 °C
Mac compatibility
Yes
I/O ports
1 USB
Custom media sizes
Main tray: 147 x 211 to 216 x 356 mm Main tray: 5.8 x 8.27 to 8.5 x 14 in
Standard media sizes
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5)
Print margin bottom (A4)
4 mm
Other features
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Media weights by paper path
150-sheet tray: 60 to 163 g/m2
Minimum system requirements
Microsoft Windows Vista: 1 GHz processor, 512 MB RAM (check User’s Guide for minimum hard drive space); Windows XP Home, XP Professional, 2000: 128 MB RAM, 120 MB free hard disk space; CD-ROM drive, USB port
Envelope feeder
No
Printer management
HP Status and Alerts, HP Usage tracking
Acoustic power emissions
6.2 B(A)
Power requirements
Input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz), 7 amp; 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 4.0 amp
Duplex print options
Manual (driver support provided)
Print speed (black, best quality, A4)
14 ppm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
1
Networking features
No
Print quality (black, best quality)
400 x 600 DPI
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 Class 1, 21 CFR Ch. 1/SubCh. J & Laser Notice#50 (July 26th 2001)(Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe). Other safety approvals as required by individual countries
Downloadable software
Host-based
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows XP (32-bit), Microsoft Windows Vista (32-bit & 64-bit), Macintosh OS X V10.2.8, V10.3.9, V10.4.3
Product dimensions when open (LxWxD)
34.7 cm (13.7")
Size (imperial)
34.7 cm (13.7")
Standard output capacity for transparencies
100 sheets
Media handling
Sheetfed
Control panel
2 lights (Attention, Ready)
Maximum paper trays
1
Media size (tray 2)
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5); 76 x 127 to 216 x 356 mm
Media weight (tray 2)
150-sheet tray: 60 to 163 g/m2
Paper handling standard/input
150-sheet input tray
Paper handling standard/output
100-sheet face-down bin
Power consumption (active)
315 W
Security management description
None
Upgrade type
Product not upgradeable
Package dimensions (W x D x H)
400.1 x 249.9 x 297.9 mm (15.8 x 9.84 x 11.7")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2540 mm (47.3 x 39.4 x 100")
Pallet weight (imperial)
630.5 kg (1390 lbs)
Weight (imperial)
10.3 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
49.5 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
9 s
First page out (black&white, letter, ready)
8.5 s
First page out (black&white, letter, sleep)
8.5 s
Media sizes supported (imperial)
Letter, legal, executive, postcards, envelopes (No. 10, Monarch)
Operating altitude (imperial)
Up to 10,000 ft
Package weight (imperial)
6.35 kg (14 lbs)
Print speed (black, best quality, letter)
< 15
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Automatic paper sensor
No
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
0.743 kWh/Week
Package dimensions (WxDxH)
400 x 250 x 300 mm