HP logo

HP Officejet Pro L7380 All-in-One Print/Fax/Scan/Copy

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19256
Info modified on:
28 Feb 2021, 01:04:51
Long product name HP Officejet Pro L7380 All-in-One Print/Fax/Scan/Copy:

Officejet Pro L7380 All-in-One Printer

HP Officejet Pro L7380 All-in-One Print/Fax/Scan/Copy:

Low cost per page, Laser Quality Speeds of up to 12 ppm black/10 ppm colour, draft printing/copying at up to 35 ppm black and 34 ppm colour, 4 individual HP Vivera Ink cartridges, separate long-life printheads, up to 4800 optimised dpi, high capacity HP Vivera black and colour ink cartridges available, 2400 x 4800-dpi 48-bit colour scanning, A4 scan bed, 50-sheet auto document feeder, 2-line text display, Hi-Speed USB 2.0 connectivity
High-performance all-in-one for professional quality prints at a lower colour cost-per-page than lasers[1].

Short summary description HP Officejet Pro L7380 All-in-One Print/Fax/Scan/Copy:

HP Officejet Pro L7380 All-in-One Print/Fax/Scan/Copy

Long summary description HP Officejet Pro L7380 All-in-One Print/Fax/Scan/Copy:

HP Officejet Pro L7380 All-in-One Print/Fax/Scan/Copy

Reasons to buy
Recommended products
Loading...
Disclaimer HP Officejet Pro L7380 All-in-One Print/Fax/Scan/Copy CB778A:
[1] Majority of laser AiOs < US$750, OJ Pro with 18 cartridges. For details, go to www.hp.com/go/officejet
[2] Using Laser Quality Speed compared to colour laser AiOs < US$750;www.hp.com/go/officejet
[3] Majority of laser AiOs < US$750, OJ Pro with 18 cartridges;www.hp.com/go/officejet
[4] Yield may vary by various factors;www.hp.com/go/learnaboutsupplies
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.