location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P2014n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2014n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB451A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Dec 2009
Product end of life date
Bullet Points HP LaserJet P2014n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 23 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 10000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 264 MHz
Warranty: 1 Year
Long product name HP LaserJet P2014n 1200 x 1200 DPI A4 :
The long product name of HP LaserJet P2014n 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet P2014n - Laser, 23 ppm, 8.5 s, 1200 x 1200 dpi, 60 - 163 g/m², Fast Ethernet, USB 2.0, 32 MB, 264 MHz, 10.3 kg, White/Grey
More>>>
HP LaserJet P2014n 1200 x 1200 DPI A4:
The official description of HP LaserJet P2014n 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet P2014 Printer delivers great value and the performance you need. Enhance productivity with print speeds of 23 ppm and a fast first page out in less than 8.5 seconds from Powersave with Instant-on technology. Get crisp and consistent print quality with true 1200 dpi at full engine speed. Produce professional-quality documents without sacrificing performance. Its compact design lets you make the most of your work area. Connect easily via USB or parallel port to a PC or server.

Short summary description HP LaserJet P2014n 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P2014n 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P2014n, Laser, 1200 x 1200 DPI, A4, 23 ppm, Network ready, Gray, White

Long summary description HP LaserJet P2014n 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P2014n 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P2014n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm. Network ready. Product color: Gray, White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Time to first page (black, normal)
8.5 s
Print margins (top, bottom, right, left)
4 mm
Economical printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
2
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
32 MB
Processor frequency
264 MHz
Sound pressure level (printing)
50 dB
Design
Product color *
Gray, White
Power
Power consumption (printing) *
410 W
Power consumption (PowerSave)
7 W
Power consumption (off)
0.1 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Minimum processor
166 MHz
Minimum RAM
64 MB
Minimum storage drive space
150 MB
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-4 - 140 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
59 - 90.5 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
350 x 450 x 256 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2551 mm
Weight
10.3 kg
Dimensions (WxDxH)
350 x 362 x 256 mm
Packaging data
Package weight
13.2 kg
Other features
Recommended operating temperature range (T-T)
15 - 32.5 °C
Print quality (black, best quality)
1200 x 1200 DPI
Power LED
Yes
Stand-by LED
Yes
Package dimensions (W x D x H)
430 x 330.2 x 480.1 mm (16.9 x 13 x 18.9")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2550.2 mm (47.3 x 39.4 x 100.4")
Product dimensions when open (LxWxD)
35 cm (13.8")
Size (imperial)
35 cm (13.8")
Package dimensions (WxDxH)
430 x 330 x 480 mm