HP logo

HP 85 print head Inkjet

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133002
Info modified on:
14 Jun 2024, 13:20:00
Warranty:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 85 print head Inkjet:

85 Yellow DesignJet Printhead

HP 85 print head Inkjet:

Professionals in graphics intensive roles
Consistent colour accuracy and precise image detail. Long-life HP 85 Printheads work with dye-based Original HP 85 Colour Inks to produce standout results that are easy and reliable for an excellent value.

Short summary description HP 85 print head Inkjet:

HP 85, HP DesignJet 30, 90, and 130 Printer series, Inkjet, Yellow, C9422A, Singapore, 110 mm

Long summary description HP 85 print head Inkjet:

HP 85. Compatibility: HP DesignJet 30, 90, and 130 Printer series, Print technology: Inkjet, Printing colors: Yellow. Width: 110 mm, Depth: 25.9 mm, Height: 148.1 mm. Package width: 110 mm, Package depth: 25.9 mm, Package height: 148.1 mm. Number of cartons per pallet: 54 pc(s), Quantity per pallet: 2700 pc(s), Number of layers per pallet: 6 pc(s). Quantity per box: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.