location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 5940 Photo Printer inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 5940 Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9017A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780245198 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Long product name HP Deskjet 5940 Photo Printer inkjet printer :
The long product name of HP Deskjet 5940 Photo Printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 5940 Photo Printer
More>>>
HP Deskjet 5940 Photo Printer inkjet printer:
The official description of HP Deskjet 5940 Photo Printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast speeds; sleek, brushed metal ID; 100-year fade resistance
Print whatever you want, from documents at high speed to long-lasting, true-to-life colour photos, with this stylish metallic photo printer. Print directly from any PictBridge-enabled camera and improve photos by using HP Real Life technologies.

Short summary description HP Deskjet 5940 Photo Printer inkjet printer:
This short summary of the HP Deskjet 5940 Photo Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 5940 Photo Printer

Long summary description HP Deskjet 5940 Photo Printer inkjet printer:
This is an auto-generated long summary of HP Deskjet 5940 Photo Printer inkjet printer based on the first three specs of the first five spec groups.

HP Deskjet 5940 Photo Printer

Print fast, print everything – from documents at breakthrough speeds to photos in seconds.

Print documents at up to 30 ppm black, 24 ppm colour. Print 10 x 15 cm photos in as fast as 27 seconds. Get great results whatever you print: photos, letters, greeting cards, e-mail and more on a wide variety of paper types and sizes.

Print impressive, long-lasting photos and crisp, sharp documents with HP Vivera Inks.

Print photos at home with HP Vivera Inks using 4-ink or choose optional 6-ink colour [1] for photos that resist fading for generations [2]. Automatically remove red-eye and enhance detail in shadows with HP Real Life technologies.

Print anything, including photos, and enjoy a range of advanced features from this stylish printer.

Print directly from any PictBridge-enabled camera. Organise, edit and enhance your photos using HP Image Zone; share by e-mail using HP Instant Share. Compact, low profile design - put this sleek metallic printer anywhere you want.

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:37:36
Uk has collected 6 expert reviews for HP Deskjet 5940 Photo Printer inkjet printer and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 20:37:30
The HP Deskjet 6540 made waves in our colour inkjets chart for over a year. Those still lamenting its demise will be glad to see that the firms 5940 model offers a lot of the same, at an even juicier price. Thankfully, it inherits the wonderfully...
Bottom line We miss the Deskjet 6540, but the 5940 is a more than adequate substitute. It offers excellent print quality on both text and graphics, fast speeds, great looks and a wonderfully thought-out software interface. With PictBridge included, it even has fe...
90%
Disclaimer HP Deskjet 5940 Photo Printer inkjet printer:
Disclaimer

[1] With purchase of HP 348 Photo Inkjet Print Cartridge
[2] Based on Wilhelm-Research.com light-fade testing under glass (Jan 2005) on HP Premium Plus Photo Papers. Visit www.hp.com/eur/faderesistance