location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 9650 inkjet printer Color 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8137A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Jan 2006
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Deskjet 9650 inkjet printer Color 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 1200 x 1200 DPI Color
  • - A3 20 ppm
  • - USB port
Long product name HP Deskjet 9650 inkjet printer Color 1200 x 1200 DPI A3 :
The long product name of HP Deskjet 9650 inkjet printer Color 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7ppm/4ppm, 1200x1200dpi, 96MHz, 16MB, 47.7W
More>>>
HP Deskjet 9650 inkjet printer Color 1200 x 1200 DPI A3:
The official description of HP Deskjet 9650 inkjet printer Color 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy exceptional office and photo print quality. Ha ve the convenience of professional-looking business documents or photographs at your desk or in your office with this personal, ve rs atile printer.

High-performance printing

Yo ur work demands reliable, convenient printing that is fast, ye t professional. The HP Deskjet 9600 Series printers give you the versatility you need to print photograph- q uality documents for your business, while delivering the high print quality required for spreadsheets, presentations, and other wide-format printing jobs.

- Create posters, brochures with photos, full color presentations, technical drawings, and spreadsheets all with one HP printer.
- Print full color booklets and two-sided flyers with the easy-to-use two-sided printing accessory (standard on 9670 model).
- Produce photo blowups and oversized images that are free of distortions with PostScript 3 software RIP (standard on the 9680 model).
- The compact design fits well in small workspaces, increasing flexibility and productivity.

Short summary description HP Deskjet 9650 inkjet printer Color 1200 x 1200 DPI A3:
This short summary of the HP Deskjet 9650 inkjet printer Color 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 9650, Color, 1200 x 1200 DPI, 3, A3, 5000 pages per month, 20 ppm

Long summary description HP Deskjet 9650 inkjet printer Color 1200 x 1200 DPI A3:
This is an auto-generated long summary of HP Deskjet 9650 inkjet printer Color 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP Deskjet 9650. Color, Number of print cartridges: 3, Maximum duty cycle: 5000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 20 ppm. Product color: Black, Gray

Features
Page description languages *
PCL 3
Color *
Yes
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
3
Printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
75 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Legal, Statement, Tabloid (media size), Letter
Envelopes sizes
10, Monarch
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Parallel, USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Internal memory *
16 MB
Built-in processor
Yes
Processor frequency
96 MHz
Performance
Sound pressure level (printing)
58 dB
Design
Market positioning *
Home & office
Product color *
Black, Gray
Built-in display *
No
Certification
UL, CSA, FCC Title 47 CFR Part 15 Class B, ICES
Power
Power consumption (printing) *
47.7 W
Power consumption (off)
1 W
Power consumption (standby)
11.3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
584.2 mm
Depth
381 mm
Height
177.8 mm
Weight
10.9 kg
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:07:35
Uk has collected 3 expert reviews for HP Deskjet 9650 inkjet printer Colour 1200 x 1200 DPI A3 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-01-01 03:07:34
The HP Deskjet 9650 has a wide carriage that can handle paper 33 centimetres across and up to 10 centimetres long--and its paper-feeding smarts dont stop there.
80%
Country Distributor
United Kingdom 1 distributor(s)