location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AH332A#0D1 power supply unit 2250 W Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AH332A#0D1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AH332A show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP AH332A#0D1 power supply unit 2250 W Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2250 W 50 - 60 Hz
  • - Server
  • - Gray
Warranty: HP power supplies will be covered at the same service level and for the same coverage period as the server unless the maximum supported lifetime and/or the maximum usage limitation has been exceeded.
Long product name HP AH332A#0D1 power supply unit 2250 W Gray :
The long product name of HP AH332A#0D1 power supply unit 2250 W Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP BLc7000 Enclosure 2250 Watts Hot Plug -48V DC Power Supply
More>>>
HP AH332A#0D1 power supply unit 2250 W Gray:
The official description of HP AH332A#0D1 power supply unit 2250 W Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP High-Output Power Supplies provide highly efficient and flexible power options that are specifically designed for the HP BladeSystem c7000 Enclosure. The c7000 enclosure can support up to six Gold (92%) or Platinum (94%) 80Plus certified power supply options, providing high efficiency power solutions that lower your power requirements and decrease data center operating costs. HP High-Output power supply options provide you with the ultimate flexibility of operating in different data center power infrastructure environments with multiple options for AC and DC power input voltages. Each power option supports hot plug installation and removal, providing fast, tool-less access to your BladeSystem c7000 power supplies. Support for HP Power Discovery Services is added by selecting a Platinum power option, allowing you to automatically map the power topology inside your rack, speeding implementation time and greatly reducing the risk of human errors that can cause power outages.

Highly Efficient and Flexible Power Supply Options for the HP BladeSystem c7000 Enclosure.
HP High-Output Power Supplies give you the choice of selecting up to six Gold (92%) or Platinum (94%) 80Plus certified power supply options, providing high efficiency power solutions that lower your power requirements and decrease data center operating costs. Provides you with the ultimate flexibility of operating in different data center power infrastructure environments with multiple options for AC and DC power input voltages. Supports hot plug installation and removal providing fast, tool-less access to your BladeSystem c7000 power supplies. Supports HP Power Discovery Services solution on all Platinum power options allowing users to automatically map the power topology inside their racks, speeding implementation time and greatly reducing the risk of human errors that can cause power outages.

Short summary description HP AH332A#0D1 power supply unit 2250 W Gray:
This short summary of the HP AH332A#0D1 power supply unit 2250 W Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP AH332A#0D1, 2250 W, 50 - 60 Hz, 89%, Server, HP BLc7000, Gray

Long summary description HP AH332A#0D1 power supply unit 2250 W Gray:
This is an auto-generated long summary of HP AH332A#0D1 power supply unit 2250 W Gray based on the first three specs of the first five spec groups.

HP AH332A#0D1. Total power: 2250 W, AC input frequency: 50 - 60 Hz, Efficiency: 89%. Purpose: Server, Compatible products: HP BLc7000. Product color: Gray. Width: 688 mm, Depth: 705.1 mm, Height: 55.6 mm

Power
Total power *
2250 W
AC input frequency
50 - 60 Hz
Efficiency
89%
Performance
Purpose *
Server
Compatible products
HP BLc7000
Design
Product color
Gray
Weight & dimensions
Width
688 mm
Depth
705.1 mm
Height
55.6 mm
Weight
3.06 kg