location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-cs3119tx Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-cs3119tx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9FN16PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721523013 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP Pavilion 15-cs3119tx Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-1035G1 (6MB Cache, 1GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce MX250 (2GB GDDR5)
  • - 4GB (2666MHz) DDR4-SDRAM (1 x 4) & 256GB SSD
Warranty: 1 year limited parts and labour
Long product name HP Pavilion 15-cs3119tx Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver :
The long product name of HP Pavilion 15-cs3119tx Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1035G1 (6MB Cache, 1GHz), 4GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce MX250 (2GB GDDR5), LAN, WLAN, Bluetooth, HP Wide Vision HD, Windows 10 Home 64-bit
More>>>
HP Pavilion 15-cs3119tx Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
The official description of HP Pavilion 15-cs3119tx Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Showcase every shade of you
Express yourself like never before with this stylish powerhouse built just for you. Slim enough to follow you anywhere, and powerful enough to make it through any day.

Short summary description HP Pavilion 15-cs3119tx Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This short summary of the HP Pavilion 15-cs3119tx Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 15-cs3119tx, Intel® Core™ i5, 1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description HP Pavilion 15-cs3119tx Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This is an auto-generated long summary of HP Pavilion 15-cs3119tx Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP Pavilion 15-cs3119tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Accomplish more

Multitasking feels easy and fast with a high performance Intel® processor. Watch videos, edit photos, and connect to family and friends with all the power you need to get things done.

Sleek. Slender. Sophisticated.

A smooth all-metal finish gives this laptop a sharp, polished look - from the elevated keyboard to the new narrow bezel design, every detail was crafted for comfort and style.

A truly powerful audio experience
A truly powerful audio experience

With dual HP speakers, HP Audio Boost, and custom tuning by the experts at B&O PLAY, you can experience rich, authentic audio. Let the sound move you.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better.[2]

10th Generation Intel® Core™ processor
10th Generation Intel® Core™ processor

Experience power and responsive performance to boost your productivity. Enjoy immersive entertainment and game, stream and create content with accelerated performance.[3]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[4]

Highly accurate color
Highly accurate color

With the 45% NTSC color space, this HP display provides ideal color reproduction with minimal effort. Perfect for photos, videos—all your creative projects.[5]

Visibly brilliant detail
Visibly brilliant detail

With 250 nits of brightness, view beautiful details, enhanced image quality, and distinct shades of color—even in bright lighting conditions.[5]

NVIDIA® GeForce® MX250 graphics
NVIDIA® GeForce® MX250 graphics

Elevate your multimedia experience over integrated graphics with fast performance and NVIDIA® Pascal™ architecture. Edit photos and videos, watch videos and play games with amazing quality you only get from dedicated graphics.

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 256 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive.[6]

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

USB-C™
USB-C™

Power your device or connect to an external display from just one USB-C™ port with 5 Gb/s signaling rate. And it's reversible, so you never have to worry about plugging in upside down.[7]

A truly powerful audio experience
A truly powerful audio experience

With HP Audio Boost and audio custom-tuned in collaboration with the experts at B&O, experience rich, authentic audio. Let the sound move you.

HP Wide Vision HD Camera
HP Wide Vision HD Camera

The 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in crystal clear detail.[8]

802.11 a/c (2x2) WLAN & Bluetooth® 5.0
802.11 a/c (2x2) WLAN & Bluetooth® 5.0

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology.[9]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.[10]

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
39.6 cm
Dual-screen
No
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-1035G1
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
1 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
L3
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
13 W
Configurable TDP-down frequency
0.7 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® MX250
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A56
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Network
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196603
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery weight
210 g
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
361.6 mm
Depth
245.6 mm
Height
17.9 mm
Weight *
1.85 kg
Packaging data
Package width
305 mm
Package depth
552 mm
Package height
69 mm
Package weight
3.27 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-23 23:17:59
Uk has collected 8 expert reviews for HP Pavilion 15-cs3119tx Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2020-02-23 23:17:59
HP's Pavilion Gaming Laptop may seem like a relic from years past, given the rise of HP's Omen line. Granted, the Pavilion line lacks Omen's “For Gamers, By Gamers” cred, but. well, what's in a name, really? The Pavilion Gaming Laptop is really just an O...
Bottom line I came into this thinking I'd find a pitched battle between HP's Pavilion and Omen lines. Really, they're just two sides of a coin. The Pavilion's your entry-level Omen, whether HP's willing to call it that or not.As such, I think the Pavilion Gaming Lapt...
0%
pcworld.co.nz
Updated:
2020-02-23 23:17:59
HP's Pavilion Gaming Laptop may seem like a relic from years past, given the rise of HP's Omen line. Granted, the Pavilion line lacks Omen's “For Gamers, By Gamers” cred, but. well, what's in a name, really? The Pavilion Gaming Laptop is really just an O...
Bottom line I came into this thinking I'd find a pitched battle between HP's Pavilion and Omen lines. Really, they're just two sides of a coin. The Pavilion's your entry-level Omen, whether HP's willing to call it that or not.As such, I think the Pavilion Gaming Lapt...
80%
Disclaimer HP Pavilion 15-cs3119tx Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
Disclaimer

[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel's numbering is not a measurement of higher performance. 4K content required to view full 4K images. System loading time and responsiveness dependent upon product configuration.
[4] Recharges your battery up to 50% within 45 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
[5] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[6] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD
[7] USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum.
[8] Features may require software or other 3rd party applications to provide the described functionality.
[9] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
[10] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.