location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M01-F0318d Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M01-F0318d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9AQ59AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850200847 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP M01-F0318d Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-9100 (6MB Cache, 3.6GHz)
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD, 256GB SSD
Warranty: 1 year limited parts and labour, toll-free technical phone support for the first 30 days.
Long product name HP M01-F0318d Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black :
The long product name of HP M01-F0318d Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-9100 (6MB Cache, 3.6GHz), 4GB DDR4-SDRAM, 1000GB HDD, DVD-RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP M01-F0318d Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:
The official description of HP M01-F0318d Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A look you’ll love. Performance you can depend on.
A stylish desktop PC that blends modern design with proven technology, from a trusted brand you can count on. Whether working on your latest project, watching videos or everyday tasks – take on more confidently with a dependable PC.

Short summary description HP M01-F0318d Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:
This short summary of the HP M01-F0318d Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP M01-F0318d, 3.6 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP M01-F0318d Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP M01-F0318d Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

HP M01-F0318d. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC

Built to perform all day, every day
Built to perform all day, every day

Everything you do feels fast with the performance of a reliable processor. Save more of what you love with abundant storage for all your photos, videos and documents.

Brand you trust. Built to last.
Brand you trust. Built to last.

For 80 years, we've had your back. Trusted by millions of customers, the HP brand puts dependable technology above all else. That’s why our PCs go through over 230 individual tests[1] to ensure you’re getting a powerful, reliable PC that's going to last.

Not your boring black box
Not your boring black box

This PC brings class and style to any living or work space. With a bold geometric pattern design and all the ports you need located on the front, it's the perfect blend of form and function.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better.[2]

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

Intel® UHD Graphics 630
Intel® UHD Graphics 630

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel® UHD graphics performance, you'll see the difference in everything you do.[3]

DDR3 RAM
DDR3 RAM

RAM is essential for multitasking and powering demanding programs like video editing software and games. The more RAM you choose, the better performance you’ll enjoy.

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive.[4]

Wi-Fi 5 (1x1) & Bluetooth® 4.2
Wi-Fi 5 (1x1) & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology.[5]

Ethernet port

When you have a spotty wireless connection, you can quickly plug in your Ethernet cable to get a smooth, wired Internet experience that bypasses any wireless issue.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
9th gen Intel® Core™ i3
Processor model *
i3-9100
Processor cores
4
Processor threads
4
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
L3
System bus rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8+2x4, 1x16, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory bandwidth supported by processor (max)
37.5 GB/s
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card memory
64 GB
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E91
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134870
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Brand-specific features
HP Support Assistant
Yes
HP Software provided
HP Audio Switch; HP Connection Optimizer; HP Privacy Settings
HP segment
Home
Power
Power supply *
180 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
155.4 mm
Depth *
303 mm
Height *
337.4 mm
Weight *
4.71 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8.2 kg
Packaging content
Display included *
No
Disclaimer HP M01-F0318d Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:
Disclaimer

[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[3] 4K content required to view full 4K images. High-definition (HD) content required to view HD images.
[4] Actual speeds may vary. Don't copy copyright-protected materials.
[5] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.