location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7KW49A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905484614 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 10:05:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Energy Efficient; Strong Security; Dualband Wi-Fi
  • - Print
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi :
The long product name of HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro M155nw
More>>>
HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi:
The official description of HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extraordinary wireless printing.[2] Exceptional value.
Impress with color and increase efficiency. Get high-quality color and fast print speeds. Save time with Smart Task shortcuts in HP Smart app, and print and scan from your phone.[3] Get seamless connections and essential security solutions.

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi:
This short summary of the HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi, Laser, Color, 600 x 600 DPI, A4, 16 ppm, Network ready

Long summary description HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready, Wi-Fi. Product color: White

Freedom to work anywhere

Get easy printing and scanning from your mobile device, with HP Smart – best-in-class mobile print app.[3,4]
Eliminate steps in repetitive tasks with customizable shortcuts, with Smart Tasks in HP Smart app.[3]
Organize documents 50% faster with Smart Tasks[5] – first mobile print app that automates scanning tasks.[6]
Get notifications when printing, scanning, or copying from your mobile device, using HP Smart app.[3]

Trusted HP quality and performance

Get high-quality color and peak printing performance with Original HP Toner cartridges with JetIntelligence.
Get the business prints you want, fast. This printer delivers your documents at high speed.
Help save energy with HP Auto-On/Auto-Off Technology and this ENERGY STAR® certified color laser MFP.[7]
Stay productive and change paper less often with a 150-sheet capacity paper tray.

Security essentials, reliable connections

Get security essentials to help maintain privacy, including basic encryption and password protection.
Get faster, more reliable connections with dual band Wi-Fi®.[1,8]
Easily share resources – access and print with wireless and Ethernet networking.[1,2]
Connect your mobile device directly to your printer – and easily print without accessing a network.[1,9]

Printing
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (color, normal quality, A4/US Letter)
16 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
43 s
Time to first page (color, normal)
13.8 s
Secure printing
Yes
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
150 - 1500 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, URF, PWG, PCLmS, PCLm, PDF
Printer fonts
Scalable, TrueType
Number of printer fonts
84
Country of origin
Vietnam
Replacement cartridges
W2310A, W2311A, W2312A, W2313A, W2410A, W2411A, W2412A, W2413A
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
206 x 346 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Photo paper, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal, Letter, Executive, Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, C5, B5, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x8"
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port *
Yes
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Security algorithms
HTTPS, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
48 dB
Sound power level (printing)
6.1 dB
Design
Market positioning *
Home & office
Product color *
White
Built-in display *
No
Control type
Buttons
Certification
CISPR32:2012 & CISPR32:2015 /EN55032:2012 & EN55032:2015+AC:2016 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55024:2010+A1:2015; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Power
Power consumption (printing) *
336 W
Power consumption (ready)
6 W
Power consumption (PowerSave)
0.05 W
Power consumption (off)
0.05 W
Energy Star Typical Electricity Consumption (TEC)
0.458 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Linux operating systems supported
Yes
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, EPEAT Silver
Sustainable technologies and materials
Mercury-free
Doesn't contain
Mercury
Weight & dimensions
Width
392 mm
Depth
379.6 mm
Height
244.2 mm
Weight
13.3 kg
Packaging data
Package width
498 mm
Package depth
298 mm
Package height
464 mm
Package weight
16 kg
Brand-specific features
HP ePrint
Yes
HP SureSupply
Yes
HP Auto-On/Auto-Off
Yes
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows Server support is provided via the command line installer and supports Win Server 2008 R2 and higher.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
25 dB
Acoustic pressure emissions bystander (ready)
16 dB
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color LaserJet Pro M155nw, Print, Energy Efficient; Strong Security; Dualband Wi-Fi:
Disclaimer

Technical specification disclaimers