HP logo

HP All-in-One 24-cb1025d Bundle All-in-One PC Intel® Core™ i5 8 GB DDR4-SDRAM Windows 11 Home

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
1798
Info modified on:
28 Oct 2024, 22:36:41
End of life date:
31 Jan 2024
Long product name HP All-in-One 24-cb1025d Bundle All-in-One PC Intel® Core™ i5 8 GB DDR4-SDRAM Windows 11 Home:

All-in-One 24-cb1025d Bundle All-in-One PC

HP All-in-One 24-cb1025d Bundle All-in-One PC Intel® Core™ i5 8 GB DDR4-SDRAM Windows 11 Home:

Work hard. Enjoy hard.
The HP All-in-One blends the power of a desktop with the beauty of a modern display. Powered by an Intel® processor[1], bring the cinema to you with a three-sided micro-edge, Full HD[2] display and dual speakers. This AiO design includes sustainable materials[3] and is designed to keep your space clutter-free with thoughtfully placed ports.

Short summary description HP All-in-One 24-cb1025d Bundle All-in-One PC Intel® Core™ i5 8 GB DDR4-SDRAM Windows 11 Home:

HP All-in-One 24-cb1025d Bundle All-in-One PC, Intel® Core™ i5, 8 GB, DDR4-SDRAM, Windows 11 Home

Long summary description HP All-in-One 24-cb1025d Bundle All-in-One PC Intel® Core™ i5 8 GB DDR4-SDRAM Windows 11 Home:

HP All-in-One 24-cb1025d Bundle All-in-One PC. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. On-board graphics card model: Intel Iris Xe Graphics. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 65 W. Weight: 5.37 kg

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP All-in-One 24-cb1025d Bundle All-in-One PC Intel® Core™ i5 8 GB DDR4-SDRAM Windows 11 Home 7H3Z5PA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.