location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) FreeDOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7C1D4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192014974 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 00:58:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) FreeDOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-1255U (up to 4.7 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - FreeDOS
  • - 34.3 cm (13.5") diagonal WUXGA+ touch display
  • - Intel® Iris® Xᵉ Graphics
  • - 16 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) FreeDOS :
The long product name of HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) FreeDOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC
More>>>
HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) FreeDOS:
The official description of HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) FreeDOS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is how hybrid works
Empower hands-on, visual, collaborative thinkers to fluidly create, capture, and share ideas when and where they strike. The flexible, highly secure, multi-mode HP Dragonfly Folio anticipates and adapts to your life, your work, and your surroundings with intelligent features that enable seamless experiences without interruption or distraction.

Short summary description HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) FreeDOS:
This short summary of the HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) FreeDOS data-sheet is auto-generated and uses the product title and the first six key specs.

HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC, Intel® Core™ i7, 34.3 cm (13.5"), 1920 x 1280 pixels, 16 GB, LPDDR5-SDRAM, FreeDOS

Long summary description HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) FreeDOS:
This is an auto-generated long summary of HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) FreeDOS based on the first three specs of the first five spec groups.

HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 34.3 cm (13.5"), HD type: WUXGA+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: FreeDOS. Weight: 305 g

Pull-forward design

Multiple use modes enable uninterrupted productivity and match the way you work.

8MP Camera

The 8MP camera with 100-degree field-of-view produces a high-resolution video so you look your best.

HP Dragonfly Folio Pen

Unlock your potential with natural and intelligent inking capabilities from the wireless charging pen.

Design
Product type *
Laptop
Form factor *
Clamshell
Market positioning
Premium
Original brand name
HP
Display
Display diagonal *
34.3 cm (13.5")
Display resolution *
1920 x 1280 pixels
Touchscreen *
Yes
HD type
WUXGA+
Panel type
IPS
LED backlight
Yes
Display surface
Gloss
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
34.3 cm
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-1255U
Processor cores
10
Processor threads
12
Processor boost frequency
4.7 GHz
Processor cache
12 MB
Processor cache type
L3
Configurable TDP-down
12 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
ECC
No
Non-ECC
Yes
Storage
Optical drive type *
No
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Number of microphones
2
Camera
Front camera
Yes
Privacy camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
Intel® Thunderbolt 4
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Ambient light sensor
Yes
Keyboard
Keyboard special features
Spill-resistant
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Input device model
HP Premium Keyboard
Software
Operating system installed *
FreeDOS
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
53 Wh
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Sustainable technologies and materials
Outside box and corrugated cushions are 100% sustainably sourced and recyclable
Weight & dimensions
Width
296.4 mm
Depth
234.3 mm
Height
17.9 mm
Weight *
305 g
Packaging data
Package width
69 mm
Package depth
449 mm
Package height
305 mm
Packaging content
Keyboard included
Yes
Stylus pen
Yes
Other features
Number of speakers
4
Disclaimer HP Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) FreeDOS:
Disclaimer

Technical specification disclaimers