location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16-n0085AX AMD Ryzen™ 9 6900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-n0085AX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7C144PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192011782 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP OMEN 16-n0085AX AMD Ryzen™ 9 6900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 9 6900HX (up to 4.9 GHz max boost clock, 16 MB L3 cache, 8 cores, 16 threads)
  • - Windows 11 Home
  • - 40.9 cm (16.1") diagonal QHD display
  • - NVIDIA® GeForce RTX™ 3070 Ti Laptop GPU (8 GB GDDR6 dedicated)
  • - 32 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP OMEN 16-n0085AX AMD Ryzen™ 9 6900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black :
The long product name of HP OMEN 16-n0085AX AMD Ryzen™ 9 6900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Gaming Laptop 16-n0085AX, Windows 11 Home, 16.1", AMD Ryzen™ 9, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3070 Ti, QHD, Mica silver
More>>>
HP OMEN 16-n0085AX AMD Ryzen™ 9 6900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:
The official description of HP OMEN 16-n0085AX AMD Ryzen™ 9 6900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum power meets maximum cool.
The OMEN Laptop is ready to go wherever you are. Enjoy desktop-level power with an AMD processor[1] and a modern graphics card, both regulated by OMEN Tempest Cooling. The screen is equally impressive with high resolution and TUV Eyesafe Low Blue Light[2]. This gaming laptop even lets you expand with plenty of USB ports[3,4].

Short summary description HP OMEN 16-n0085AX AMD Ryzen™ 9 6900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This short summary of the HP OMEN 16-n0085AX AMD Ryzen™ 9 6900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 16-n0085AX, AMD Ryzen™ 9, 3.3 GHz, 40.9 cm (16.1"), 2560 x 1440 pixels, 32 GB, 1 TB

Long summary description HP OMEN 16-n0085AX AMD Ryzen™ 9 6900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of HP OMEN 16-n0085AX AMD Ryzen™ 9 6900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

HP OMEN 16-n0085AX. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HX, Processor frequency: 3.3 GHz. Display diagonal: 40.9 cm (16.1"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product color: Black

Desktop levels of power
Desktop levels of power

Your processor[1] and graphics stay cool even when your gameplay heats up with OMEN Tempest Cooling.

Immersive 16.1" screen
Immersive 16.1" screen

Escape into a massive screen with 3-sided bezel edges, high resolution, and TUV Eyesafe Low Blue Light[2].

Room for peripherals
Room for peripherals

Hook up an external drive, additional GPUs, or your smartphone with plenty of USB ports[4].

Design
Color name
Mica silver
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2022
Original brand name
HP
Display
Display diagonal *
40.9 cm (16.1")
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
HD type
Quad HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
300 cd/m²
Display diagonal (metric)
40.9 cm
RGB color space
sRGB
Color gamut
100%
Display response rise/fall
3 ms
Maximum refresh rate
165 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9
Processor model *
6900HX
Processor cores
8
Processor threads
16
Processor boost frequency
4.9 GHz
Processor frequency *
3.3 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Memory slots (available)
2
Number of free internal memory expansion slots
2
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3070 Ti
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon 680M
NVIDIA Max-Q
Yes
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Privacy camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
MediaTek MT7921
WLAN controller manufacturer
MediaTek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
MIMO
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Performance
Motherboard chipset
AMD SoC
Ambient light sensor
Yes
Temperature sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit zone
1-zone RGB
Full-size keyboard
Yes
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Battery life (max)
8.75 h
Continuous video playback time
11.5 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
290 g
Power
AC adapter power
280 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Ocean-bound plastic in bezel and speaker enclosure(s); Recycled metal in keyboard frame; Keyboard keycaps and scissors contain post-consumer recycled plastic
Weight & dimensions
Width
369 mm
Depth
248 mm
Height
23 mm
Weight *
2.35 kg
Packaging data
Package width
69 mm
Package depth
552 mm
Package height
345 mm
Package weight
3.86 kg
Packaging content
Keyboard included
Yes
Other features
Number of speakers
2
Disclaimer HP OMEN 16-n0085AX AMD Ryzen™ 9 6900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:
Disclaimer

Technical specification disclaimers