HP logo

Victus by HP 16-e1103AX AMD Ryzen™ 7 6800H Laptop 40.9 cm (16.1") Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
Product family:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1552
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2023
Bullet Points Victus by HP 16-e1103AX AMD Ryzen™ 7 6800H Laptop 40.9 cm (16.1") Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:
  • - AMD Ryzen™ 7 6800H (up to 4.7 GHz max boost clock, 16 MB L3 cache, 8 cores, 16 threads)
  • - Windows 11 Home
  • - 40.9 cm (16.1") diagonal FHD display
  • - NVIDIA® GeForce RTX™ 3050 Ti Laptop GPU (4 GB GDDR6 dedicated)
  • - 8 GB memory; 512 GB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name Victus by HP 16-e1103AX AMD Ryzen™ 7 6800H Laptop 40.9 cm (16.1") Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:

Victus by HP Laptop 16-e1103AX

Victus by HP 16-e1103AX AMD Ryzen™ 7 6800H Laptop 40.9 cm (16.1") Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:

It’s play time
Powered by an AMD Processor[1], the Victus by HP 16.1" Gaming Laptop PC has the features to handle your game. The all-purpose gaming keyboard, fast refresh rate and high-res display give you an immersive experience. Power through the heat with an upgraded cooling system[2]. Planet positive, the design contains post-consumer recycled and ocean-bound plastics[3].

Short summary description Victus by HP 16-e1103AX AMD Ryzen™ 7 6800H Laptop 40.9 cm (16.1") Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:

Victus by HP 16-e1103AX, AMD Ryzen™ 7, 3.2 GHz, 40.9 cm (16.1"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Victus by HP 16-e1103AX AMD Ryzen™ 7 6800H Laptop 40.9 cm (16.1") Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:

Victus by HP 16-e1103AX. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 6800H, Processor frequency: 3.2 GHz. Display diagonal: 40.9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product color: Black

Disclaimer Victus by HP 16-e1103AX AMD Ryzen™ 7 6800H Laptop 40.9 cm (16.1") Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black 7C0S8PA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.