location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Dragonfly
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7B8L9PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029975430 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-1255U (up to 4.7 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - Windows 10 Pro (available through downgrade rights from Windows 11 Pro)
  • - 34.3 cm (13.5") diagonal WUXGA+ touch display
  • - Intel® Iris® Xᵉ Graphics
  • - 16 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue :
The long product name of HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite Dragonfly 13.5 inch G3 Notebook PC Bundle, 13.5", touch screen, Windows 10 Pro (available through downgrade rights from Windows 11 Pro), Intel® Core™ i7, 16GB RAM, 512GB SSD, WUXGA+
More>>>
HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
The official description of HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Freedom to work your way
Change the dynamics of the room with the meticulously crafted, ultra-light HP Elite Dragonfly featuring HP Wolf Security for Business.[5] This beautifully designed, laptop provides a stunning collaboration experience powered by HP Presence[4] with AI-driven crystal-clear audio and an HD display. Drive productivity with a powerful Intel® Core™ processor[2], a Wi-Fi 6E[9] connection, and contextual intelligence.

Short summary description HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
This short summary of the HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly G3, Intel® Core™ i7, 34.3 cm (13.5"), 1920 x 1280 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
This is an auto-generated long summary of HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue based on the first three specs of the first five spec groups.

HP Elite Dragonfly G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 34.3 cm (13.5"), HD type: WUXGA+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Blue

5MP camera with appearance filter[7]

Collaborate in any environment with crisp, clear Audio by Bang & Olufsen.

3:2 ratio 13.5-inch diagonal display

See more information on your display with less scrolling on the 3.2 ratio 13.5-inch diagonal display.

Exquisitely crafted and ultralight

The HP Elite Dragonfly provides mobility beyond expectation in an exquisitely crafted PC.

Design
Product type *
Laptop
Product color *
Blue
Form factor *
Clamshell
Market positioning
Premium
Introduction year
2022
Original brand name
HP
Display
Display diagonal *
34.3 cm (13.5")
Display resolution *
1920 x 1280 pixels
Touchscreen *
Yes
HD type
WUXGA+
Panel type
IPS
Display surface
Gloss
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
34.3 cm
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-1255U
Processor cores
10
Processor threads
12
Processor boost frequency
4.7 GHz
Processor cache
12 MB
Processor cache type
L3
Configurable TDP-down
12 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
B&O PLAY
Speakers manufacturer
Bang & Olufsen
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Privacy camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Network
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
HP Premium Keyboard
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
45 Wh
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Sustainable technologies and materials
Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; 10% post-consumer recycled plastic; Low Halogen; Bulk packaging available; Ocean-bound plastic in speaker enclosure(s)
Weight & dimensions
Width
297.4 mm
Depth
220.4 mm
Height
16.4 mm
Weight *
990 g
Packaging data
Package width
69 mm
Package depth
449 mm
Package height
305 mm
Packaging content
Keyboard included
Yes
Disclaimer HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34.3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
Disclaimer

Technical specification disclaimers