location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-0035d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home in S mode Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-0035d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79H16PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029831118 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 04:03:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2023
Product end of life date
Bullet Points Victus by HP TG02-0035d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home in S mode Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-12400F (up to 4.4 GHz with Intel® Turbo Boost Technology, 18 MB L3 cache, 6 cores, 12 threads)
  • - Windows 11 Home Single Language in S mode
  • - NVIDIA® GeForce RTX™ 3050 (8 GB GDDR6 dedicated)
  • - 16 GB memory; 1 TB HDD storage; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name Victus by HP TG02-0035d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home in S mode Tower PC Black :
The long product name of Victus by HP TG02-0035d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home in S mode Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Victus by HP 15L Gaming Desktop TG02-0035d Bundle PC, Windows 11 Home Single Language in S mode, Intel® Core™ i5, 16GB RAM, 512GB SSD, 1TB HDD, NVIDIA® GeForce RTX™ 3050
More>>>
Victus by HP TG02-0035d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home in S mode Tower PC Black:
The official description of Victus by HP TG02-0035d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home in S mode Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work Hard. Play Easy.
Get one machine to do it all with the Victus Desktop Gaming PC. Play for real with an Intel® processor[1,2] and impressive graphics. Seamlessly switch over to work or streaming with the latest Windows 11 OS, 9 USB ports, and plenty of storage. Control RGB lighting and other performance features in the OMEN Gaming Hub.

Short summary description Victus by HP TG02-0035d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home in S mode Tower PC Black:
This short summary of the Victus by HP TG02-0035d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home in S mode Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Victus by HP TG02-0035d, Intel® Core™ i5, i5-12400F, 16 GB, DDR4-SDRAM, 1.51 TB, Windows 11 Home in S mode

Long summary description Victus by HP TG02-0035d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home in S mode Tower PC Black:
This is an auto-generated long summary of Victus by HP TG02-0035d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home in S mode Tower PC Black based on the first three specs of the first five spec groups.

Victus by HP TG02-0035d. Processor family: Intel® Core™ i5, Processor model: i5-12400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3050. Wi-Fi. Operating system installed: Windows 11 Home in S mode. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 6.31 kg. Product color: Black

Up your game with powerful specs
Up your game with powerful specs

Play for real with an Intel® processor[1,2], impressive graphics, plus Bluetooth® and Wi-Fi connectivity.

One machine for all your needs
One machine for all your needs

Tackle tasks and entertainment with Windows 11, 9 USB ports and plenty of storage in this modern designed case.

Elevate your play with OMEN Gaming Hub
Elevate your play with OMEN Gaming Hub

The OMEN Gaming Hub puts you in charge of everything from system vitals and hardware controls to RGB lighting.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12400F
Processor cores
6
Processor threads
12
Processor boost frequency
4.4 GHz
Processor cache
18 MB
Processor cache type
L3
Bus type
DMI4
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3050
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
Graphics card HDMI ports quantity
1
Graphics card VGA (D-Sub) ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Color name
Mica silver metal
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Introduction year
2022
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
Intel H670
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home in S mode
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
350 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainable technologies and materials
Water based paint
Weight & dimensions
Width *
155 mm
Depth *
297.3 mm
Height *
337 mm
Weight *
6.31 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8.64 kg
Packaging content
Display included *
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Number of free internal memory expansion slots
2
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer Victus by HP TG02-0035d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home in S mode Tower PC Black:
Disclaimer

Technical specification disclaimers