Pavilion 24-ca1024d Bundle AiO PC
Simplify your work and play into one
The HP Pavilion All-in-One is simply all you need. A desktop designed to keep you productive for streaming or gaming with a flicker-free[1] display and killer audio experience. The low blue light filter keeps your eyes happier for longer and the pop-up privacy camera is great for video calls[2]. Feel good about your choice with a sustainable design[3].
HP Pavilion 24-ca1024d, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 16 GB, 1.51 TB, Windows 11 Home in S mode
HP Pavilion 24-ca1024d. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce MX450. Built-in camera. Operating system installed: Windows 11 Home in S mode. Product color: White