HP logo

HP EliteOne 840 G9 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1545
Info modified on:
27 Jun 2024, 15:06:39
End of life date:
30 Nov 2023
Bullet Points HP EliteOne 840 G9 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Silver:
  • - Intel® Core™ i7-12700 (up to 4.9 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 12 cores, 20 threads)
  • - Windows 11 Pro
  • - 60.5 cm (23.8") diagonal, FHD (1920 x 1080), IPS, anti-glare, 250 nits, 72% NTSC
  • - Intel® UHD Graphics 770
  • - 16 GB memory; 512 GB SSD storage
Long product name HP EliteOne 840 G9 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Silver:

EliteOne 840 G9 All-in-One PC, 23.8", Windows 11 Pro, Intel® Core™ i7, 16GB RAM, 512GB SSD, FHD

HP EliteOne 840 G9 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Silver:

Be there even when you’re not
The HP EliteOne 840 AiO empowers your team to be at their best with experiences that delight users and IT. Featuring a new sleek design, the latest Intel® processor[2], and packed with a new set of premium collaboration tools powered by HP Presence[3], it’s ready for all your demanding projects and virtual conferences.

Short summary description HP EliteOne 840 G9 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Silver:

HP EliteOne 840 G9, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP EliteOne 840 G9 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Silver:

HP EliteOne 840 G9. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2.1 GHz. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Built-in camera. Operating system installed: Windows 11 Pro. Product color: Silver

Distributors
Loading...
Disclaimer HP EliteOne 840 G9 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Silver 6Y103PA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.