location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t630 2 GHz Windows 10 Enterprise 1.52 kg Gray GX-420GI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6QY93AA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP t630 2 GHz Windows 10 Enterprise 1.52 kg Gray GX-420GI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Enterprise 64-bit
  • - AMD GX-420GL (2GHz)
  • - 8GB (1866MHz) DDR4-SDRAM (2 x 4) & 128GB SSD
Long product name HP t630 2 GHz Windows 10 Enterprise 1.52 kg Gray GX-420GI :
The long product name of HP t630 2 GHz Windows 10 Enterprise 1.52 kg Gray GX-420GI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD GX-420GL (2GHz), 8GB DDR4-SDRAM, 128GB SSD, AMD Radeon R7E, LAN, Windows 10 Enterprise 64-bit
More>>>
HP t630 2 GHz Windows 10 Enterprise 1.52 kg Gray GX-420GI:
The official description of HP t630 2 GHz Windows 10 Enterprise 1.52 kg Gray GX-420GI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect partner to take your business to the cloud
Optimize your cloud-based deployments with the powerful, highly configurable, and long lifecycle HP t630 Thin Client. Support your business now and in the future with quad-core processing[1], dual UHD/4K display compatibility, and options for device and network connectivity and local storage.[2]

Short summary description HP t630 2 GHz Windows 10 Enterprise 1.52 kg Gray GX-420GI:
This short summary of the HP t630 2 GHz Windows 10 Enterprise 1.52 kg Gray GX-420GI data-sheet is auto-generated and uses the product title and the first six key specs.

HP t630, 2 GHz, AMD, AMD G, GX-420GI, 2.2 GHz, 2 MB

Long summary description HP t630 2 GHz Windows 10 Enterprise 1.52 kg Gray GX-420GI:
This is an auto-generated long summary of HP t630 2 GHz Windows 10 Enterprise 1.52 kg Gray GX-420GI based on the first three specs of the first five spec groups.

HP t630. Processor frequency: 2 GHz, Processor manufacturer: AMD, Processor family: AMD G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7E. Product color: Gray

Designed to go above and beyond

Speed performance with an expertly engineered thin client driven by an embedded x86 quad-core[1] system-on-a-chip. The integrated AMD Radeon graphics engine supports up to two UHD/4K displays[2] for a fantastic media experience.

Bridge the gap with expansive connectivity

Configure a precise deployment with legacy ports for your reliable peripherals, dual-channel DDR4 system memory, wired or optional wireless or fiber connectivity[2], and optional local dual flash memory[2] up to 128 GB for separate, discrete storage.

Software with all the extras, minus the extra cost

Tailor your OS environment, remotely set up and deploy, boost Wi-Fi and network performance, and get local-quality multimedia on the cloud with exclusive HP value-added software: HP Device Manager, HP Velocity, HP True Graphics[3], and HP Easy Shell.[4]

Legacy and future peripheral support

Keep the peripherals you know and trust and plan ahead with connections that include PS/2 and serial ports, an optional VGA output or second serial port[2], and convenient front and rear USB 3.0 and USB 2.0 ports.

Next-level security

Protect data with VDI and cloud hosting, certified TPM, a BIOS designed to National Institute of Standards and Technology (NIST) specs, and Windows with Write Filter protection.

Pro-class collaboration

Stay in contact with colleagues with support for unified communications (UC) solutions.[2]

If it’s a network, you can connect to it

Go wired with standard RJ-45, wireless with an optional Wi-Fi/Bluetooth®[2] or external Wi-Fi antenna system, or connect to fiber with an optional Fiber Optic network adapter.[2]

Ready for browser-based productivity

Work with your choice of subscription-based SaaS solutions like Office 365.[5]

Add your favorite OS

Pick a familiar and reliable Windows® or Linux® OS and pair with your own ISV.

Reduce your impact

Help decrease power consumption, cooling requirements, and distractions with a zero noise, low halogen[6] design with HP Active Thermal Management.

Long lifecycle and world-class support

Rest easy with a three-year limited warranty, and HP Care service options.[7]

Processor
Processor frequency *
2 GHz
Processor manufacturer *
AMD
Processor family
AMD G
Processor model
GX-420GI
Processor cores
4
Processor boost frequency
2.2 GHz
Processor cache
2 MB
L2 cache
2 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon R7E
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DisplayPorts quantity
2
Serial ports quantity
1
PS/2 ports quantity
2
Design
Product color *
Gray
Display
Display included *
No
Software
Operating system installed *
Windows 10 Enterprise
Operating system architecture
64-bit
Power
Power supply
65 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
120 mm
Depth
220 mm
Height
251 mm
Weight
1.52 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP t630 2 GHz Windows 10 Enterprise 1.52 kg Gray GX-420GI:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] Optional features sold separately or as add-on features.
[3] HP True Graphics requires an HP Thin Client with an HP ThinPro 5.0 or higher operating system (combo OS with HP Smart Zero Core begins at v5.0), AMD processing technology, and a Citrix® virtual desktop infrastructure—XenApp® or XenDesktop® v7.0 or higher or WES 7E 32-bit/Windows 10 IoT with a Citrix® 4.4 receiver and Citrix® virtual desktop infrastructure—XenApp® or XenDesktop® v7.0 or higher. HP True Graphics is preinstalled on the OS starting with HP ThinPro 5.2. See product QuickSpecs for exact compatibility.
[4] HP Easy Shell is currently available on HP Thin Clients with a Windows Embedded OS.
[5] Office 365 sold separately. Internet service required for cloud and app access and sold separately.
[6] External power supplies, power cords, cables, and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
[7] HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.