HP logo

HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1395
Info modified on:
15 Jul 2024, 17:42:45
End of life date:
30 Nov 2023
Bullet Points HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:
  • - Intel® Core™ i7-12700 (up to 4.9 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 12 cores, 20 threads)
  • - Windows 10 Pro (available through downgrade rights from Windows 11 Pro)
  • - Intel® UHD Graphics 770
  • - 8 GB memory; 512 GB SSD storage
Warranty:
1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 3 year Next Business Day Onsite Desktop Hardware Support. For terms and conditions, please visit https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=U10N3E&selectedCountry=MY&lang=en_US
Long product name HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:

Pro Tower 400 G9 Desktop PC, Windows 10 Pro (available through downgrade rights from Windows 11 Pro), Intel® Core™ i7, 8GB RAM, 512GB SSD

HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:

All the essentials for your growing business needs
The HP Pro Tower 400 provides users with commercial-grade performance, security, and scalability for growing businesses. This PC is powered by the latest Intel® processor[2] and protected with always-on security you can trust.

Short summary description HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:

HP Pro 400 G9, 2.1 GHz, Intel® Core™ i7, i7-12700, 8 GB, 512 GB, Windows 11 Pro

Long summary description HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:

HP Pro 400 G9. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-12700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 5.31 kg. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black 6N0H7PA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.