location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M01-F2014d Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550 Windows 11 Home Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M01-F2014d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6J9P4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786065644 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP M01-F2014d Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550 Windows 11 Home Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3-12100 (up to 4.3 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 4 cores, 8 threads)
  • - Windows 11 Home Single Language
  • - AMD Radeon™ RX 550 Graphics (2 GB GDDR5 dedicated)
  • - 8 GB memory; 1 TB HDD storage; 256 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP M01-F2014d Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550 Windows 11 Home Mini Tower PC Black :
The long product name of HP M01-F2014d Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550 Windows 11 Home Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop M01-F2014d Bundle PC, Windows 11 Home Single Language, Intel® Core™ i3, 8GB RAM, 256GB SSD, 1TB HDD, AMD Radeon™ RX 550
More>>>
HP M01-F2014d Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550 Windows 11 Home Mini Tower PC Black:
The official description of HP M01-F2014d Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550 Windows 11 Home Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable PC. Undeniable style.
From the brand trusted by millions, this HP Desktop PC blends a modern design with proven technology. Take on everyday tasks with a reliable processor and save more of your favorite content with abundant storage. Seamlessly connect secondary devices with convenient front-facing ports. Add a touch of class to your room thanks to this stylish PC.

Short summary description HP M01-F2014d Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550 Windows 11 Home Mini Tower PC Black:
This short summary of the HP M01-F2014d Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550 Windows 11 Home Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP M01-F2014d, Intel® Core™ i3, i3-12100, 8 GB, DDR4-SDRAM, 1.26 TB, Windows 11 Home

Long summary description HP M01-F2014d Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550 Windows 11 Home Mini Tower PC Black:
This is an auto-generated long summary of HP M01-F2014d Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550 Windows 11 Home Mini Tower PC Black based on the first three specs of the first five spec groups.

HP M01-F2014d. Processor family: Intel® Core™ i3, Processor model: i3-12100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: AMD Radeon RX 550. Operating system installed: Windows 11 Home. Power supply: 310 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Classy style with multiple ports
Classy style with multiple ports

This stylish PC’s design is not only bold, also practical thanks to its thoughtfully placed front-facing ports.

Plenty of storage with reliable processing power
Plenty of storage with reliable processing power

Breeze through tasks all-day with a reliable processor, plus, save all of your content with abundant storage.

Tested and durable design built to last
Tested and durable design built to last

Dependable and trusted by millions, HP PCs are built to last and go through over 230 individual tests[1].

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor model *
i3-12100
Processor cores
4
Processor threads
8
Processor boost frequency
4.3 GHz
Processor cache
12 MB
Processor cache type
L3
Bus type
DMI4
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2933 MHz
ECC
No
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete GPU manufacturer
AMD
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon RX 550
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card model *
Intel UHD Graphics 730
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtec RTL8822CE
Antenna type
2x2
Network
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Introduction year
2022
Country of origin
China
Performance
Market positioning
Everyday
Motherboard chipset
Intel H670
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
310 W
Weight & dimensions
Width *
155.4 mm
Depth *
303 mm
Height *
337.4 mm
Weight *
4.71 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8.2 kg
Packaging content
Display included *
No
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Disclaimer HP M01-F2014d Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550 Windows 11 Home Mini Tower PC Black:
Disclaimer

[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] For hard drives, TB = 1 trillion bytes. Actual formatted capacity is less.
[5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Must activate within 180 days of Windows activation.