Victus by HP 15L Gaming Desktop TG02-0022d PC, Windows 11 Home Single Language in S mode, Intel® Core™ i5, 16GB RAM, 512GB SSD, 1TB HDD, NVIDIA® GeForce RTX™ 3060
Work Hard. Play Easy.
Get one machine to do it all with the Victus Desktop Gaming PC. Play for real with an Intel® processor[1,2] and impressive graphics. Seamlessly switch over to work or streaming with the latest Windows 11 OS, 9 USB ports, and plenty of storage. Control RGB lighting and other performance features in the OMEN Gaming Hub.
Victus by HP TG02-0022d PC, Intel® Core™ i5, i5-12400F, 16 GB, DDR4-SDRAM, 1.51 TB, Windows 11 Home in S mode
Victus by HP TG02-0022d PC. Processor family: Intel® Core™ i5, Processor model: i5-12400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Wi-Fi. Operating system installed: Windows 11 Home in S mode. Power supply: 500 W. Chassis type: Tower. Product type: PC. Weight: 6.31 kg. Product color: White