location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22 -b404d Intel® Celeron® J3060 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
22
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-b404d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6DU36AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905145942 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2020
Product end of life date
Bullet Points HP 22 -b404d Intel® Celeron® J3060 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Celeron J3060 (2MB Cache, 1.6GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 4GB (1600MHz) DDR3L-SDRAM (1 x 4) & 500GB HDD
Warranty: 1 year limited parts and labour, toll-free technical phone support for the first 30 days.
Long product name HP 22 -b404d Intel® Celeron® J3060 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White :
The long product name of HP 22 -b404d Intel® Celeron® J3060 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron J3060 (2MB Cache, 1.6GHz), 4GB DDR3L-SDRAM, 500GB HDD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS, DVD±RW, Intel HD Graphics, LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Home 64-bit
More>>>
HP 22 -b404d Intel® Celeron® J3060 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
The official description of HP 22 -b404d Intel® Celeron® J3060 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redesigned. Reliable. Ready for you.
Whether your family is looking to surf, stream or tackle that next big assignment, this budget friendly All-in-One has been redesigned to give everyone what they need. A splash of color and reliable, trusted performance make this the perfect living room go-to.

Short summary description HP 22 -b404d Intel® Celeron® J3060 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This short summary of the HP 22 -b404d Intel® Celeron® J3060 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22 -b404d, 54.6 cm (21.5"), Full HD, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home

Long summary description HP 22 -b404d Intel® Celeron® J3060 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP 22 -b404d Intel® Celeron® J3060 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP 22 -b404d. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: White

Powered for every day
Powered for every day

The power processor[1], plenty of storage and IPS display size powers your content and gives the whole family an awesome view. Now everyone can get connected without slowing down.

Quality everyone can count on
Quality everyone can count on

With over 100 tests[2], you can depend on your HP All-in-One to help your family through every homework assignment, school project, and all-day movie binges.

A pop of personality
A pop of personality

A little bit of color can really bring a whole room to life, so we redesigned our All-in-One with a new, stylish stand design and a colorful ripple pattern.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better.[3]

Dual-core Intel® Celeron® processor
Dual-core Intel® Celeron® processor

The perfect combination of performance, power consumption, and value helps your device run smoothly and reliably with two processing cores to handle all your tasks.[4]

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

DDR3 RAM
DDR3 RAM

RAM is essential for multitasking and powering demanding programs like video editing software and games. The more RAM you choose, the better performance you’ll enjoy.

FHD IPS display
FHD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content.[5]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive.[6]

HP Webcam
HP Webcam

With a great webcam it’s never been easier to stay in touch and get your work done. Video chat with the family while experiencing clear, smooth quality.[7]

802.11 a/c (1x1) WLAN & Bluetooth® 4.2
802.11 a/c (1x1) WLAN & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology.[9]

HDMI out
HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J3060
Processor cores
2
Processor threads
2
Processor boost frequency
2.48 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Thermal Design Power (TDP)
6 W
PCI Express slots version
2.0
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Braswell
Maximum number of PCI Express lanes
4
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Tjunction
90 °C
Integrated 4G WiMAX
No
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
700 MHz
On-board graphics card dynamic frequency (max)
700 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
12
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product color *
White
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
Netflix, Microsoft Office 365, McAfee LiveSafe
Bundled software
Dropbox
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel Smart Connect Technology
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
91534
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP front camera
HP Webcam
HP segment
Home
HP Software provided
HP Connection Optimizer, HP System Event Utility
Power
AC adapter power
65 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
539.4 mm
Depth (with stand)
185 mm
Height (with stand)
398.8 mm
Weight (with stand)
5.53 kg
Package width
239 mm
Package depth
631 mm
Package height
498 mm
Package weight
7.12 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Disclaimer HP 22 -b404d Intel® Celeron® J3060 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations.
[2] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance will vary depending on your hardware and software configurations.
[5] Full high-definition (FHD) content is required to view FHD images.
[6] Actual speeds may vary. Don't copy copyright-protected materials.
[7] Features may require software or other 3rd party applications to provide the described functionality.
[9] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.