HP 697738-001, Optical, USB Type-A, Black
HP 697738-001. Movement detection technology: Optical, Device interface: USB Type-A, Buttons type: Touch buttons, Buttons quantity: 2, Scroll type: Wheel. Product color: Black