HP logo

HP Z2 G5 Intel Xeon W W-1250 16 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T1000 Windows 11 Pro Mini PC Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1575
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
30 Apr 2023
Bullet Points HP Z2 G5 Intel Xeon W W-1250 16 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T1000 Windows 11 Pro Mini PC Workstation Black:
  • - Intel® Xeon® W-1250 (3.3 GHz base frequency, up to 4.7 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 6 cores)
  • - Windows 11 Pro
  • - NVIDIA® Quadro® T1000 (4 GB GDDR5 dedicated)
  • - 16 GB memory; 1 TB HDD storage
Warranty:
3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z2 G5 Intel Xeon W W-1250 16 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T1000 Windows 11 Pro Mini PC Workstation Black:

Z2 Mini G5 Workstation - Data Science, Windows 11 Pro, Intel® Xeon® W, 16GB RAM, 1TB HDD, NVIDIA® Quadro® T1000

HP Z2 G5 Intel Xeon W W-1250 16 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T1000 Windows 11 Pro Mini PC Workstation Black:

Our most powerful mini workstation. Now even mightier.
Get even more high-end performance packed into an insanely small device. Take on 3D design projects and work in multiple pro apps easily. Widely versatile, it's the obvious choice for the modern workplace.

Short summary description HP Z2 G5 Intel Xeon W W-1250 16 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T1000 Windows 11 Pro Mini PC Workstation Black:

HP Z2 G5, 3.3 GHz, Intel Xeon W, W-1250, 16 GB, 1 TB, Windows 11 Pro

Long summary description HP Z2 G5 Intel Xeon W W-1250 16 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T1000 Windows 11 Pro Mini PC Workstation Black:

HP Z2 G5. Processor frequency: 3.3 GHz, Processor family: Intel Xeon W, Processor model: W-1250. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel UHD Graphics P630, Discrete graphics card model: NVIDIA Quadro T1000. Operating system installed: Windows 11 Pro. Power supply: 280 W. Chassis type: Mini PC. Product type: Workstation. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Z2 G5 Intel Xeon W W-1250 16 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T1000 Windows 11 Pro Mini PC Workstation Black 665C5PA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.