HP logo

HP Chromebook 14 G6 Intel® Celeron® N4020 Laptop 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1733
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2022
Bullet Points HP Chromebook 14 G6 Intel® Celeron® N4020 Laptop 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:
  • - Intel® Celeron® N4020 (1.1 GHz base frequency, up to 2.8 GHz burst frequency, 4 MB L2 cache, 2 cores)
  • - Chrome OS™
  • - 35.6 cm (14") diagonal FHD touch display
  • - Intel® UHD Graphics 600
  • - 8 GB memory; 32 GB eMMC storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Chromebook 14 G6 Intel® Celeron® N4020 Laptop 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:

Chromebook 14 G6 Notebook PC, Chrome OS™, 14", touch screen, Intel® Celeron®, 8GB RAM, 32GB eMMC, FHD

HP Chromebook 14 G6 Intel® Celeron® N4020 Laptop 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:

An essential, large-screen Chromebook for frontline workers, educators, and students
Seize your day with the durable HP Chromebook 14 G6 and its manageable, secured, and intuitive Chrome OS and Intel® processors.[1] Expand with future-ready USB-C® and HDMI and get maximum uptime from a long-running battery.

Short summary description HP Chromebook 14 G6 Intel® Celeron® N4020 Laptop 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:

HP Chromebook 14 G6, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 32 GB

Long summary description HP Chromebook 14 G6 Intel® Celeron® N4020 Laptop 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:

HP Chromebook 14 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Gray

Disclaimer HP Chromebook 14 G6 Intel® Celeron® N4020 Laptop 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray 65Y07PA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.