location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11MK G9 MediaTek MT8183 29.5 cm (11.6") HD 4 GB LPDDR4x-SDRAM Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11MK G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
604F2PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337711068 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP Chromebook 11MK G9 MediaTek MT8183 29.5 cm (11.6") HD 4 GB LPDDR4x-SDRAM Wi-Fi 5 (802.11ac) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MediaTek MT8183 (2.0 GHz base frequency, 2 MB L2 cache, 8 cores)
  • - Chrome OS™
  • - 29.5 cm (11.6") diagonal HD display
  • - ARM® Mali™-G72 MP3 Graphics
  • - 4 GB memory; 32 GB eMMC storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Chromebook 11MK G9 MediaTek MT8183 29.5 cm (11.6") HD 4 GB LPDDR4x-SDRAM Wi-Fi 5 (802.11ac) ChromeOS Black :
The long product name of HP Chromebook 11MK G9 MediaTek MT8183 29.5 cm (11.6") HD 4 GB LPDDR4x-SDRAM Wi-Fi 5 (802.11ac) ChromeOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chromebook 11MK G9 Education Edition, Chrome OS™, 11.6", MediaTek MediaTek, 4GB RAM, 32GB eMMC, HD
More>>>
HP Chromebook 11MK G9 MediaTek MT8183 29.5 cm (11.6") HD 4 GB LPDDR4x-SDRAM Wi-Fi 5 (802.11ac) ChromeOS Black:
The official description of HP Chromebook 11MK G9 MediaTek MT8183 29.5 cm (11.6") HD 4 GB LPDDR4x-SDRAM Wi-Fi 5 (802.11ac) ChromeOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin, durable Chromebook designed for students and learning
Help students reach their potential with cloud-first[2] learning on the rugged HP Chromebook 11MK G9 EE. At less than 19 mm (.748 in), this Chromebook keeps pace with active student lifestyles while the secure, fast-booting Chrome OS makes IT management easy.

Short summary description HP Chromebook 11MK G9 MediaTek MT8183 29.5 cm (11.6") HD 4 GB LPDDR4x-SDRAM Wi-Fi 5 (802.11ac) ChromeOS Black:
This short summary of the HP Chromebook 11MK G9 MediaTek MT8183 29.5 cm (11.6") HD 4 GB LPDDR4x-SDRAM Wi-Fi 5 (802.11ac) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11MK G9, MediaTek, 2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, ChromeOS

Long summary description HP Chromebook 11MK G9 MediaTek MT8183 29.5 cm (11.6") HD 4 GB LPDDR4x-SDRAM Wi-Fi 5 (802.11ac) ChromeOS Black:
This is an auto-generated long summary of HP Chromebook 11MK G9 MediaTek MT8183 29.5 cm (11.6") HD 4 GB LPDDR4x-SDRAM Wi-Fi 5 (802.11ac) ChromeOS Black based on the first three specs of the first five spec groups.

HP Chromebook 11MK G9. Product type: Chromebook, Form factor: Clamshell. Processor family: MediaTek, Processor model: MT8183, Processor frequency: 2 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. On-board graphics card model: ARM Mali-G72 MP3. Operating system installed: ChromeOS. Product color: Black. Weight: 1.34 kg

Designed for reliability. Engineered for durability.

Say goodbye to downtime with a <19 mm (<.75 in) thin Chromebook that can withstand drops up to 122 cm (48.03 in)[4] and undergoes MIL-STD 810H[5] and HP education testing.[3] The full-skirted anchored keyboard resists picking, minor spills, and dust.

Enable student productivity

Get online quickly, stream lessons, complete assignments, and more with plenty of RAM and simple, secure Chrome OS. Stay productive with long battery life and HP Fast Charge, which charges the battery 90% in 90 minutes.[7]

Learning happens everywhere

Engage in lively virtual discussions and interactively collaborate with students and teachers on an HD webcam. Powered by 2x2 802.11ac10, supporting MU-MIMO[11] and HP Extended Rage Wireless LAN[12] for fast, reliable connectivity even in crowded wireless networks.

Design
Product type *
Chromebook
Product color *
Black
Form factor *
Clamshell
Market positioning
Cloud computing
Introduction year
2021
Country of origin
China
Original brand name
HP
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
29.5 cm
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
MediaTek
Processor family *
MediaTek
Processor model *
MT8183
Processor cores
8
Processor threads
8
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
ECC
No
Non-ECC
Yes
Storage
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SDXC, SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
ARM
Discrete graphics card *
No
On-board graphics card family
ARM Mali
On-board graphics card model *
ARM Mali-G72 MP3
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Qualcomm Atheros QCA6174A-3
Network
WLAN controller manufacturer
Qualcomm
Bluetooth
Yes
Bluetooth version
4.2
Miracast
Yes
MIMO
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Keyboard special features
Pick and spill resistant
Pointing device
Clickpad
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity *
44 Wh
Fast charging
Yes
Fast charging time (90%)
90 min
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Sustainable technologies and materials
Low Halogen; Outside box and corrugated cushions are 100% sustainably sourced and recyclable
Weight & dimensions
Width
295 mm
Depth
205.3 mm
Height
18.8 mm
Weight *
1.34 kg
Packaging data
Package width
67 mm
Package depth
435 mm
Package height
260 mm
Packaging content
Keyboard included
Yes
Other features
Number of speakers
2
Disclaimer HP Chromebook 11MK G9 MediaTek MT8183 29.5 cm (11.6") HD 4 GB LPDDR4x-SDRAM Wi-Fi 5 (802.11ac) ChromeOS Black:
Disclaimer

Technical specification disclaimers