HP logo

HP Engage One Prime APQ8053 2.2 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168298
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Jul 2022
Warranty:
1 year (1-1-0) limited warranty and service offering includes 1 year of parts and labor. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Engage One Prime APQ8053 2.2 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen:

Qualcomm Snapdragon APQ8053, 14" FHD IPS 1920 x 1080, 4GB LPDDR3, 32GB eMMC, 3.57kg

HP Engage One Prime APQ8053 2.2 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen:

A stylish point of sale system at an attractive price point

Deliver exceptional experiences to customers and value to your business with the sleek, affordable HP Engage One Prime. This system is ready to run quickly, integrates seamlessly with popular software and payment services1, and has the reliability you need.

Deliver exceptional experiences to customers and value to your business with the sleek, affordable HP Engage One Prime.

Short summary description HP Engage One Prime APQ8053 2.2 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen:

HP Engage One Prime, 35.6 cm (14"), 1920 x 1080 pixels, 16:9, Qualcomm Snapdragon, APQ8053, Qualcomm

Long summary description HP Engage One Prime APQ8053 2.2 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen:

HP Engage One Prime. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels, Aspect ratio: 16:9. Processor family: Qualcomm Snapdragon, Processor model: APQ8053, Processor manufacturer: Qualcomm. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 32 GB, Storage media type: eMMC. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.