location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 34-c0000d Intel® Core™ i7 i7-11700 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-c0000d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50N82PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188650097 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2023
Product end of life date
Bullet Points HP ENVY 34-c0000d Intel® Core™ i7 i7-11700 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-11700 (2.5 GHz base frequency, up to 4.9 GHz with Intel® Turbo Boost Technology, 16 MB L3 cache, 8 cores)
  • - Windows 11 Home Single Language in S mode
  • - 86.36 cm (34") diagonal, WUHD (5120 x 2160), IPS, three-sided micro-edge, anti-reflection, 500 nits, 98% DCI-P3
  • - NVIDIA® GeForce RTX™ 3060 (6 GB GDDR6 dedicated)
  • - 16 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ENVY 34-c0000d Intel® Core™ i7 i7-11700 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Gray :
The long product name of HP ENVY 34-c0000d Intel® Core™ i7 i7-11700 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY All-in-One 34-c0000d Bundled PC, 34", Windows 11 Home Single Language in S mode, Intel® Core™ i7, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3060
More>>>
HP ENVY 34-c0000d Intel® Core™ i7 i7-11700 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Gray:
The official description of HP ENVY 34-c0000d Intel® Core™ i7 i7-11700 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed by Creators for Creators
The HP ENVY 34 inch All-in-One Desktop is the perfect expression of creativity. It combines an uncompromising display that delivers true to life color with the power and performance you need to keep creating. Change the way you collaborate with the detachable, magnetic camera that swaps between 5 different positions to showcase your work over video.

Short summary description HP ENVY 34-c0000d Intel® Core™ i7 i7-11700 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Gray:
This short summary of the HP ENVY 34-c0000d Intel® Core™ i7 i7-11700 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 34-c0000d, 86.4 cm (34"), 5K Ultra HD, Intel® Core™ i7, 16 GB, Windows 11 Home in S mode, Gray

Long summary description HP ENVY 34-c0000d Intel® Core™ i7 i7-11700 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Gray:
This is an auto-generated long summary of HP ENVY 34-c0000d Intel® Core™ i7 i7-11700 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Gray based on the first three specs of the first five spec groups.

HP ENVY 34-c0000d. Product type: All-in-One PC. Display diagonal: 86.4 cm (34"), HD type: 5K Ultra HD, Display resolution: 5120 x 2160 pixels, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2.5 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Discrete graphics card model: NVIDIA GeForce RTX 3060, On-board graphics card model: Intel UHD Graphics 750. Built-in camera. Operating system installed: Windows 11 Home in S mode. Product color: Gray

Wireless charging
Wireless charging

Experience a new level of convenience, with wireless charging built right into the base.

See more of your creative work
See more of your creative work

See more on a 34 inch, 21:9 high-resolution display, that fit more of your creative work in sharp detail.

Detachable, magnetic camera
Detachable, magnetic camera

The detachable, rotatable camera lets you swap between 5 different positions for sharing your ideas over video.

Display
Display diagonal *
86.4 cm (34")
Display resolution *
5120 x 2160 pixels
Touchscreen *
No
HD type *
5K Ultra HD
Native aspect ratio
21:9
Display brightness
500 cd/m²
Display surface
Matt
Panel type
IPS
RGB color space
DCI-P3
Anti-glare screen
Yes
Color gamut
98%
Tilt angle range
-5 - 20°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11700
Processor cores
8
Processor threads
16
Processor boost frequency
4.9 GHz
Processor frequency *
2.5 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Non-ECC
Yes
Storage
Number of storage drives installed
1
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel UHD Graphics 750
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Speakers manufacturer
Bang & Olufsen
Audio system
B&O PLAY
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852AE
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
Thunderbolt 4 ports quantity
2
HDMI ports quantity *
1
DisplayPorts quantity
3
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Design
Product color *
Gray
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Premium
Motherboard chipset
Intel H570
Software
Operating system installed *
Windows 11 Home in S mode
Bundled software
McAfee LiveSafe
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Home
Power
AC adapter power
330 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
817.2 mm
Depth (with stand)
223 mm
Height (with stand)
368.4 mm
Weight (with stand)
11.1 kg
Weight
11.1 kg
Package width
975 mm
Package depth
290 mm
Package height
665 mm
Package weight
17.4 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
15% post-consumer recycled plastic; Ocean-bound plastic
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wireless
Other features
Display bezel technology
Micro-Edge
Chassis type
All-in-One
Display diagonal (metric)
86.36 cm
Number of free internal memory expansion slots
2
Disclaimer HP ENVY 34-c0000d Intel® Core™ i7 i7-11700 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Gray:
Disclaimer

Technical specification disclaimers