- - 100-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing
- - Print, copy, scan, fax (optional)
PageWide Color MFP 779dns
A new era of low-cost color, high productivity, and strong security
Business moves fast, and slowing down means falling behind. It’s why HP built the next generation of HP PageWide MFPs—to power productivity with a smart, efficient design that delivers the lowest color cost,[1] maximum uptime, and strong security.
Dynamic security
Dynamic security enabled printer
Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds
HP PageWide Color MFP 779dns - Print: Up to 45 ppm black & Up to 45 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 100,000 pages per month duty cycle; Scan: Up to 600 dpi Hardware; Up to 600 dpi Optical; Up to 600 dpi Enhanced; Copy: Up to 45 cpm black & Up to 45 cpm colour, 25 to 400%; Fax: Internal, 33.6 kbps, Up to 500 pages (black and white), Up to 1000 numbers (each with 210 destinations); 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Gigabit Ethernet 10/100/1000T network; 1 Hardware Integration Pocket, Inkjet, Color printing, 2400 x 1200 DPI, Color copying, A3, Black, White
HP PageWide Color MFP 779dns - Print: Up to 45 ppm black & Up to 45 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 100,000 pages per month duty cycle; Scan: Up to 600 dpi Hardware; Up to 600 dpi Optical; Up to 600 dpi Enhanced; Copy: Up to 45 cpm black & Up to 45 cpm colour, 25 to 400%; Fax: Internal, 33.6 kbps, Up to 500 pages (black and white), Up to 1000 numbers (each with 210 destinations); 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Gigabit Ethernet 10/100/1000T network; 1 Hardware Integration Pocket. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 45 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A3. Product color: Black, White