location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 1050 G1 Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1050 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4PH83PC
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:08:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 1050 G1 Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-8750H (9MB Cache, 2.2GHz)
  • - 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 IPS, NVIDIA GeForce GTX 1050 (4GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP EliteBook 1050 G1 Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Silver :
The long product name of HP EliteBook 1050 G1 Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8750H (9MB Cache, 2.2GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 IPS, Intel UHD Graphics 630, NVIDIA GeForce GTX 1050 (4GB GDDR5), WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
Short summary description HP EliteBook 1050 G1 Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This short summary of the HP EliteBook 1050 G1 Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 1050 G1, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 1050 G1 Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This is an auto-generated long summary of HP EliteBook 1050 G1 Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP EliteBook 1050 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Business
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8750H
Processor cores
6
Processor threads
12
Processor boost frequency
4.1 GHz
Processor frequency *
2.2 GHz
System bus rate
8 GT/s
Processor cache
9 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Bus type
DMI
Stepping
U0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Configurable TDP-down frequency
1.7 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio system
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Network
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3YY
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134906
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
95.6 Wh
Battery life (max)
16 h
Power
AC adapter power
150 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
360 mm
Depth
254 mm
Height
18.9 mm
Weight *
2.06 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 14:19:58
Uk has collected 35 expert reviews for HP EliteBook 1050 G1 Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-11-21 14:19:55
The EliteBook 1050 G1 is many things, but boring isn’t one of them: with GeForce GTX 1050 Max-Q graphics and Intel’s Coffee Lake H-series processors, it will blast through any task.Buy now from HPPerhaps most tellingly, it’s also gorgeous. The silver alum...
Good Well connected, Great for gamers, Brilliantly powerful...
Bad Fiddly keyboard, Not the most portable, Speakers could be improved...
Bottom line A powerhouse choice for businesses needing to equip execs with machines that can do anything...
80%
trustedreviews.com
Updated:
2019-11-21 14:19:55
A powerful battery and a solid privacy feature make the EliteBook 1050 G1 a great choice for office work – but it's found wanting for other tasks. The HP EliteBook 1050 G1 is a performance laptop ostensibly aimed at working professionals instead of stude...
Good Fantastically good battery, Solid performer, Effective privacy screen filter...
Bad Expensive, Excels at office work – but not much else...
Bottom line A powerful battery and a solid privacy feature make the EliteBook 1050 G1 a great choice for office work – but it's not great for other things...
70%