HP logo

HP EliteBook x360 1040 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2396
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2022
Bullet Points HP EliteBook x360 1040 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
  • - Intel® Core™ i7-1165G7 (up to 4.7 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 4 cores)
  • - Windows 10 Pro
  • - 35.6 cm (14") diagonal FHD touch display
  • - Intel® Iris® Xᵉ Graphics
  • - 16 GB memory; 512 GB SSD storage
Warranty:
3 year (3/3/0) limited warranty includes 3 years of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteBook x360 1040 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

EliteBook x360 1040 G8 Notebook PC, 14", touch screen, Windows 10 Pro, Intel® Core™ i7, 16GB RAM, 512GB SSD, FHD

HP EliteBook x360 1040 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

Optimized for mobility and packed with power
The sleek, thin, and light HP EliteBook x360 1040 transforms to the workstyle of your choice. A powerful processor, wireless connections, and strong security helps keep you safely connected with co-workers and clients.

Short summary description HP EliteBook x360 1040 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook x360 1040 G8, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteBook x360 1040 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook x360 1040 G8. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP EliteBook x360 1040 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver 3Z8A7PA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.